TE Connectivity 300V Electronic Connector 521367-2

Description
Female Receptacle Terminal, 14-18 AWG, Tin Plated Brass, 300V Product overview: 521367-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 300V, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-521367-2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Female Receptacle Terminal, 14-18 AWG, Tin Plated Brass, 300V Product overview: 521367-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 300V, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-521367-2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
300V Electronic Connector
392-521367-2
300V Electronic Connector 392-521367-2
Female Receptacle Terminal, 14-18 AWG, Tin Plated Brass, 300V Product overview: 521367-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 300V, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-521367-2 can be used for catalog matching and distributor lookup.

Female Receptacle Terminal, 14-18 AWG, Tin Plated Brass, 300V Product overview: 521367-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 300V, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-521367-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Quick Connects, Quick Disconnect Connectors - A100649CT-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
A100649CT-ND
Quick Connects, Quick Disconnect Connectors A100649CT-ND
"0.250"" (6.35mm) Quick Connect Female 14-18 AWG Crimp Connector Fully Insulated"

"0.250"" (6.35mm) Quick Connect Female 14-18 AWG Crimp Connector Fully Insulated"

Buy Now Datasheet
Quick Connects, Quick Disconnect Connectors - A100649TR-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
A100649TR-ND
Quick Connects, Quick Disconnect Connectors A100649TR-ND
"0.250"" (6.35mm) Quick Connect Female 14-18 AWG Crimp Connector Fully Insulated"

"0.250"" (6.35mm) Quick Connect Female 14-18 AWG Crimp Connector Fully Insulated"

Buy Now Datasheet
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors - 1333606-521367-2 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors
1333606-521367-2
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors 1333606-521367-2
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1333606-521367-2 Category: Connectors, Interconnects>Termin als>Quick Connects, Quick Disconnect Connectors Packaging: Reel - TR Color: Natural Termination: Crimp Contact Finish: Tin Wire Gauge: 14-18 AWG Contact Material: Brass Gender: Female Standard Package: 2,000 Mounting: Free Hanging (In-Line) Terminal Type: Standard Length - Overall: 1.366" (34.70mm) Insulation: Fully Insulated Tab Width: 0.250" (6.35mm) Tab Thickness: 0.032" (0.81mm) Insulation Diameter: 0.110" ~ 0.170" (2.79mm ~ 4.32mm) ECCN: EAR99 Fake Threat In the Open Market: 82 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.90.4000 Other Part Number: A100649CT,5213672,A1 00649TR,521367-2-ND, -521367-2-SI,-521367 -2-CSI Base Product Number: 521367 RoHS Status: RoHS Compliant

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1333606-521367-2
Category: Connectors, Interconnects>Terminals>Quick Connects, Quick Disconnect Connectors
Packaging: Reel - TR
Color: Natural
Termination: Crimp
Contact Finish: Tin
Wire Gauge: 14-18 AWG
Contact Material: Brass
Gender: Female
Standard Package: 2,000
Mounting: Free Hanging (In-Line)
Terminal Type: Standard
Length - Overall: 1.366" (34.70mm)
Insulation: Fully Insulated
Tab Width: 0.250" (6.35mm)
Tab Thickness: 0.032" (0.81mm)
Insulation Diameter: 0.110" ~ 0.170" (2.79mm ~ 4.32mm)
ECCN: EAR99
Fake Threat In the Open Market: 82
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8536.90.4000
Other Part Number: A100649CT,5213672,A100649TR,521367-2-ND,-521367-2-SI,-521367-2-CSI
Base Product Number: 521367
RoHS Status: RoHS Compliant

Buy Now Datasheet
Quick Connects, Quick Disconnect Connectors - 521367-2 - ODG (Origin Data Global)
Shenzhen, China
Quick Connects, Quick Disconnect Connectors
521367-2
Quick Connects, Quick Disconnect Connectors 521367-2
CONN QC RCPT 14-18AWG 0.250

CONN QC RCPT 14-18AWG 0.250

Supplier's Site Datasheet
Female Quick Disconnect, 14-18Awg/6.35Mm; Product Range Amp - Te Connectivity - 18H4348 - Newark, An Avnet Company
Chicago, IL, United States
Female Quick Disconnect, 14-18Awg/6.35Mm; Product Range Amp - Te Connectivity
18H4348
Female Quick Disconnect, 14-18Awg/6.35Mm; Product Range Amp - Te Connectivity 18H4348
FEMALE QUICK DISCONNECT, 14-18AWG/6.35MM; Product Range:Ultra-Pod 250 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:18AWG RoHS Compliant: Yes

FEMALE QUICK DISCONNECT, 14-18AWG/6.35MM; Product Range:Ultra-Pod 250 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:18AWG RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Terminals
521367-2
Terminals 521367-2
Terminals 250 ULTRAPOD RCPT 18 8000

Terminals 250 ULTRAPOD RCPT 18 8000

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 392-521367-2 A100649CT-ND 1333606-521367-2 521367-2 18H4348 521367-2
Product Name 300V Electronic Connector Quick Connects, Quick Disconnect Connectors Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors Quick Connects, Quick Disconnect Connectors Female Quick Disconnect, 14-18Awg/6.35Mm; Product Range Amp - Te Connectivity Terminals
Gender Female / Jack Female / Jack Female / Jack
Termination Receptacle Crimp Crimp Crimp
Mounting Free Hanging (In-Line) Free Hanging (In-Line) Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products