TE Connectivity Rectangular Wire & Cable Connectors & Housings 521209-1

Description
Body Features Primary Product Color : Blue Configuration Features Number of Positions : 7 Number of Rows : 1 Contact Features Contact Base Material : Brass Contact Layout : Inline Contact Type : Socket Dimensions Connector Height : 12.2 MM  [.48 INCH ] Connector Length : 9.2 MM  [.362 INCH ] Row-to-Row Spacing : 5 MM  [.197 INCH ] Housing Features Centerline (Pitch) : 5 MM  [.197 INCH ] Housing Entry Configuration : Both Ends Closed Housing Material : Nylon 66/6 Industry Standards Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : With Mating Retention Type : Latching Feature Panel Mount Feature : Without Strain Relief : Without Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Connector System : Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Blue Configuration Features Number of Positions : 7 Number of Rows : 1 Contact Features Contact Base Material : Brass Contact Layout : Inline Contact Type : Socket Dimensions Connector Height : 12.2 MM  [.48 INCH ] Connector Length : 9.2 MM  [.362 INCH ] Row-to-Row Spacing : 5 MM  [.197 INCH ] Housing Features Centerline (Pitch) : 5 MM  [.197 INCH ] Housing Entry Configuration : Both Ends Closed Housing Material : Nylon 66/6 Industry Standards Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : With Mating Retention Type : Latching Feature Panel Mount Feature : Without Strain Relief : Without Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Connector System : Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - 521209-1 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
521209-1
Rectangular Wire & Cable Connectors & Housings 521209-1
Body Features Primary Product Color : Blue Configuration Features Number of Positions : 7 Number of Rows : 1 Contact Features Contact Base Material : Brass Contact Layout : Inline Contact Type : Socket Dimensions Connector Height : 12.2 MM  [.48 INCH ] Connector Length : 9.2 MM  [.362 INCH ] Row-to-Row Spacing : 5 MM  [.197 INCH ] Housing Features Centerline (Pitch) : 5 MM  [.197 INCH ] Housing Entry Configuration : Both Ends Closed Housing Material : Nylon 66/6 Industry Standards Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : With Mating Retention Type : Latching Feature Panel Mount Feature : Without Strain Relief : Without Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Connector System : Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]

Body Features


  • Primary Product Color : Blue

Configuration Features


  • Number of Positions : 7
  • Number of Rows : 1

Contact Features


  • Contact Base Material : Brass
  • Contact Layout : Inline
  • Contact Type : Socket

Dimensions


  • Connector Height : 12.2 MM  [.48 INCH ]
  • Connector Length : 9.2 MM  [.362 INCH ]
  • Row-to-Row Spacing : 5 MM  [.197 INCH ]

Housing Features


  • Centerline (Pitch) : 5 MM  [.197 INCH ]
  • Housing Entry Configuration : Both Ends Closed
  • Housing Material : Nylon 66/6

Industry Standards


  • Glow Wire Rating : Standard Part - Not Glow Wire
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Free-Hanging (In-Line)
  • Mating Retention : With
  • Mating Retention Type : Latching Feature
  • Panel Mount Feature : Without
  • Strain Relief : Without

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Package
  • Packaging Quantity : 1

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Receptacle
  • Connector Product Type : Housing
  • Connector System : Wire-to-Wire
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Buy Now Datasheet
Housings, Boots - 521209-1-ND - DigiKey
Thief River Falls, MN, United States
Housings, Boots
521209-1-ND
Housings, Boots 521209-1-ND
"7 Position Housing Connector Female, Receptacle Blue 0.250"" (6.35mm)"

"7 Position Housing Connector Female, Receptacle Blue 0.250"" (6.35mm)"

Buy Now Datasheet
Housings, Boots - 521209-1 - ODG (Origin Data Global)
Shenzhen, China
Housings, Boots
521209-1
Housings, Boots 521209-1
CONN RCPT HOUSING 0.25 7POS BLUE

CONN RCPT HOUSING 0.25 7POS BLUE

Supplier's Site Datasheet
Posi-Lok Hsg.250-7 Pos Rast5 Amp - Te Connectivity - 76AC8503 - Newark, An Avnet Company
Chicago, IL, United States
Posi-Lok Hsg.250-7 Pos Rast5 Amp - Te Connectivity
76AC8503
Posi-Lok Hsg.250-7 Pos Rast5 Amp - Te Connectivity 76AC8503
POSI-LOK HSG.250-7 POS RAST5

POSI-LOK HSG.250-7 POS RAST5

Supplier's Site
Posi-Lok Hsg.250-7 Pos Rast5 Rohs Compliant Amp - Te Connectivity - 69H0064 - Newark, An Avnet Company
Chicago, IL, United States
Posi-Lok Hsg.250-7 Pos Rast5 Rohs Compliant Amp - Te Connectivity
69H0064
Posi-Lok Hsg.250-7 Pos Rast5 Rohs Compliant Amp - Te Connectivity 69H0064
POSI-LOK HSG.250-7 POS RAST5 ROHS COMPLIANT: YES

POSI-LOK HSG.250-7 POS RAST5 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 521209-1 521209-1-ND 521209-1 76AC8503
Product Name Rectangular Wire & Cable Connectors & Housings Housings, Boots Housings, Boots Posi-Lok Hsg.250-7 Pos Rast5 Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty; Wire to Wire Connector
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 006-0055-20A-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 18 to 24 AWG
View Details
3 suppliers