TE Connectivity Rectangular Wire & Cable Connectors & Housings 521207-1

Description
Body Features Primary Product Color : Blue Configuration Features Number of Positions : 5 Number of Rows : 1 Contact Features Contact Base Material : Brass Contact Layout : Inline Contact Type : Socket Dimensions Connector Height : 12.2 MM  [.48 INCH ] Connector Length : 9.2 MM  [.362 INCH ] Row-to-Row Spacing : 5 MM  [.197 INCH ] Housing Features Centerline (Pitch) : 5 MM  [.197 INCH ] Housing Entry Configuration : Both Ends Closed Housing Material : Nylon 6/66 Industry Standards Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : With Mating Retention Type : Latching Feature Panel Mount Feature : Without Strain Relief : Without Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Connector System : Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Blue Configuration Features Number of Positions : 5 Number of Rows : 1 Contact Features Contact Base Material : Brass Contact Layout : Inline Contact Type : Socket Dimensions Connector Height : 12.2 MM  [.48 INCH ] Connector Length : 9.2 MM  [.362 INCH ] Row-to-Row Spacing : 5 MM  [.197 INCH ] Housing Features Centerline (Pitch) : 5 MM  [.197 INCH ] Housing Entry Configuration : Both Ends Closed Housing Material : Nylon 6/66 Industry Standards Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : With Mating Retention Type : Latching Feature Panel Mount Feature : Without Strain Relief : Without Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Connector System : Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - 521207-1 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
521207-1
Rectangular Wire & Cable Connectors & Housings 521207-1
Body Features Primary Product Color : Blue Configuration Features Number of Positions : 5 Number of Rows : 1 Contact Features Contact Base Material : Brass Contact Layout : Inline Contact Type : Socket Dimensions Connector Height : 12.2 MM  [.48 INCH ] Connector Length : 9.2 MM  [.362 INCH ] Row-to-Row Spacing : 5 MM  [.197 INCH ] Housing Features Centerline (Pitch) : 5 MM  [.197 INCH ] Housing Entry Configuration : Both Ends Closed Housing Material : Nylon 6/66 Industry Standards Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : With Mating Retention Type : Latching Feature Panel Mount Feature : Without Strain Relief : Without Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Connector System : Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]

Body Features


  • Primary Product Color : Blue

Configuration Features


  • Number of Positions : 5
  • Number of Rows : 1

Contact Features


  • Contact Base Material : Brass
  • Contact Layout : Inline
  • Contact Type : Socket

Dimensions


  • Connector Height : 12.2 MM  [.48 INCH ]
  • Connector Length : 9.2 MM  [.362 INCH ]
  • Row-to-Row Spacing : 5 MM  [.197 INCH ]

Housing Features


  • Centerline (Pitch) : 5 MM  [.197 INCH ]
  • Housing Entry Configuration : Both Ends Closed
  • Housing Material : Nylon 6/66

Industry Standards


  • Glow Wire Rating : Standard Part - Not Glow Wire
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Free-Hanging (In-Line)
  • Mating Retention : With
  • Mating Retention Type : Latching Feature
  • Panel Mount Feature : Without
  • Strain Relief : Without

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Package
  • Packaging Quantity : 1

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Receptacle
  • Connector Product Type : Housing
  • Connector System : Wire-to-Wire
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Buy Now Datasheet
Housings, Boots - A121048-ND - DigiKey
Thief River Falls, MN, United States
Housings, Boots
A121048-ND
Housings, Boots A121048-ND
"5 Position Housing Connector Female, Receptacle Blue 0.250"" (6.35mm)"

"5 Position Housing Connector Female, Receptacle Blue 0.250"" (6.35mm)"

Buy Now Datasheet
Connectors Miscellaneous - 521207-1 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Miscellaneous
521207-1
Connectors Miscellaneous 521207-1
POSI-LOK HSG.250-5 POS RAST5

POSI-LOK HSG.250-5 POS RAST5

Buy Now
Posi-Lok Hsg.250-5 Pos Rast5 Rohs Compliant Amp - Te Connectivity - 69H0061 - Newark, An Avnet Company
Chicago, IL, United States
Posi-Lok Hsg.250-5 Pos Rast5 Rohs Compliant Amp - Te Connectivity
69H0061
Posi-Lok Hsg.250-5 Pos Rast5 Rohs Compliant Amp - Te Connectivity 69H0061
POSI-LOK HSG.250-5 POS RAST5 ROHS COMPLIANT: YES

POSI-LOK HSG.250-5 POS RAST5 ROHS COMPLIANT: YES

Supplier's Site
Posi-Lok Hsg.250-5 Pos Rast5 Amp - Te Connectivity - 90AJ0337 - Newark, An Avnet Company
Chicago, IL, United States
Posi-Lok Hsg.250-5 Pos Rast5 Amp - Te Connectivity
90AJ0337
Posi-Lok Hsg.250-5 Pos Rast5 Amp - Te Connectivity 90AJ0337
POSI-LOK HSG.250-5 POS RAST5

POSI-LOK HSG.250-5 POS RAST5

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 521207-1 A121048-ND 521207-1 69H0061
Product Name Rectangular Wire & Cable Connectors & Housings Housings, Boots Connectors Miscellaneous Posi-Lok Hsg.250-5 Pos Rast5 Rohs Compliant Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty; Wire to Wire Connector
Unlock Full Specs
to access all available technical data

Similar Products

D-Shaped Connectors - 1116549-1 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Termination Insulation Displacement (IDC)
Mounting Cable Mount (Free-Hanging)
View Details
3 suppliers