TE Connectivity Rectangular Wire & Cable Connectors & Housings 521205-6

Description
Body Features Primary Product Color : Natural Configuration Features Keying & Polarized Position Locations : 3B Number of Positions : 3 Number of Rows : 1 Contact Features Contact Base Material : Brass Contact Type : Socket Dimensions Connector Height : 15.12 MM  [.595 INCH ] Connector Length : 9.2 MM  [.362 INCH ] Row-to-Row Spacing : 5 MM  [.197 INCH ] Wire Size (AWG) : 22 - 14 Housing Features Centerline (Pitch) : 5 MM  [.197 INCH ] Housing Entry Configuration : Both Ends Closed Housing Material : PA 6/66 Nylon Industry Standards Glow Wire Rating : Standard Part - Not Glow Wire RAST Version : 03-K UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : With Mating Retention Type : Latching Feature Panel Mount Feature : Without Strain Relief : Without Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Connector System : Wire-to-Board Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Natural Configuration Features Keying & Polarized Position Locations : 3B Number of Positions : 3 Number of Rows : 1 Contact Features Contact Base Material : Brass Contact Type : Socket Dimensions Connector Height : 15.12 MM  [.595 INCH ] Connector Length : 9.2 MM  [.362 INCH ] Row-to-Row Spacing : 5 MM  [.197 INCH ] Wire Size (AWG) : 22 - 14 Housing Features Centerline (Pitch) : 5 MM  [.197 INCH ] Housing Entry Configuration : Both Ends Closed Housing Material : PA 6/66 Nylon Industry Standards Glow Wire Rating : Standard Part - Not Glow Wire RAST Version : 03-K UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : With Mating Retention Type : Latching Feature Panel Mount Feature : Without Strain Relief : Without Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Connector System : Wire-to-Board Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - 521205-6 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
521205-6
Rectangular Wire & Cable Connectors & Housings 521205-6
Body Features Primary Product Color : Natural Configuration Features Keying & Polarized Position Locations : 3B Number of Positions : 3 Number of Rows : 1 Contact Features Contact Base Material : Brass Contact Type : Socket Dimensions Connector Height : 15.12 MM  [.595 INCH ] Connector Length : 9.2 MM  [.362 INCH ] Row-to-Row Spacing : 5 MM  [.197 INCH ] Wire Size (AWG) : 22 - 14 Housing Features Centerline (Pitch) : 5 MM  [.197 INCH ] Housing Entry Configuration : Both Ends Closed Housing Material : PA 6/66 Nylon Industry Standards Glow Wire Rating : Standard Part - Not Glow Wire RAST Version : 03-K UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : With Mating Retention Type : Latching Feature Panel Mount Feature : Without Strain Relief : Without Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Connector System : Wire-to-Board Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]

Body Features


  • Primary Product Color : Natural

Configuration Features


  • Keying & Polarized Position Locations : 3B
  • Number of Positions : 3
  • Number of Rows : 1

Contact Features


  • Contact Base Material : Brass
  • Contact Type : Socket

Dimensions


  • Connector Height : 15.12 MM  [.595 INCH ]
  • Connector Length : 9.2 MM  [.362 INCH ]
  • Row-to-Row Spacing : 5 MM  [.197 INCH ]
  • Wire Size (AWG) : 22 - 14

Housing Features


  • Centerline (Pitch) : 5 MM  [.197 INCH ]
  • Housing Entry Configuration : Both Ends Closed
  • Housing Material : PA 6/66 Nylon

Industry Standards


  • Glow Wire Rating : Standard Part - Not Glow Wire
  • RAST Version : 03-K
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Free-Hanging (In-Line)
  • Mating Retention : With
  • Mating Retention Type : Latching Feature
  • Panel Mount Feature : Without
  • Strain Relief : Without

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Package
  • Packaging Quantity : 1

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Receptacle
  • Connector Product Type : Housing
  • Connector System : Wire-to-Board
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Buy Now Datasheet
Housings, Boots - A117686-ND - DigiKey
Thief River Falls, MN, United States
Housings, Boots
A117686-ND
Housings, Boots A117686-ND
"3 Position Housing Connector Female, Receptacle Natural 0.250"" (6.35mm)"

"3 Position Housing Connector Female, Receptacle Natural 0.250"" (6.35mm)"

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
325-521205-6
Electronic Connector 325-521205-6
CONN RCPT HSG 0.25 3POS NATURAL Product overview: 521205-6 from TE Connectivity AMP Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Housings, Boots. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 325-521205-6 can be used for catalog matching and distributor lookup.

CONN RCPT HSG 0.25 3POS NATURAL Product overview: 521205-6 from TE Connectivity AMP Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Housings, Boots. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 325-521205-6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rast 5, P-L Hsg.-3 Pos (03-K) Amp - Te Connectivity - 99X5697 - Newark, An Avnet Company
Chicago, IL, United States
Rast 5, P-L Hsg.-3 Pos (03-K) Amp - Te Connectivity
99X5697
Rast 5, P-L Hsg.-3 Pos (03-K) Amp - Te Connectivity 99X5697
RAST 5, P-L HSG.-3 POS (03-K)

RAST 5, P-L HSG.-3 POS (03-K)

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 521205-6 A117686-ND 325-521205-6 99X5697
Product Name Rectangular Wire & Cable Connectors & Housings Housings, Boots Electronic Connector Rast 5, P-L Hsg.-3 Pos (03-K) Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Male Pins - A28476-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
Current Rating 3.0 amps
View Details
2 suppliers
Ribbon Cable Connectors - 102142-1 - TE Connectivity
Specs
Connector Type Wire to Board Connector
Termination Through Hole - Press-Fit
Mounting Board Mount
View Details
3 suppliers
Headers, Male Pins - A0103-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
Voltage Rating 30 volts
View Details
2 suppliers