TE Connectivity Rectangular Connector Housings 521085-1

Description
7 Rectangular Connectors - Housings Receptacle Natural
Request a Quote Datasheet
Description
7 Rectangular Connectors - Housings Receptacle Natural
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connector Housings - A113852-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
A113852-ND
Rectangular Connector Housings A113852-ND
7 Rectangular Connectors - Housings Receptacle Natural

7 Rectangular Connectors - Housings Receptacle Natural

Buy Now Datasheet
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings - 1380903-521085-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings
1380903-521085-1
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings 1380903-521085-1
Win Source Part Number: 1380903-521085-1 Category: Connectors, Interconnects>Rectan gular Connectors>Rectangul ar Connector Housings Series: Standard Timer Number of Positions: 7 Color: Natural Connector Type: Receptacle Contact Type: Female Socket Number of Rows: 1 Package: Bulk Contact Termination: Crimp Note: Contacts Not Included Standard Package: 1 pcs Insulation Material: Polyamide (PA66), Nylon 6/6 Mounting Type: Free Hanging (In-Line) Temperature Range - Operating: -40°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 48 pct. REACH Status: Vendor Undefined HTSUS: 8536.69.8000 Mfr: TE Connectivity Base Product Number: 521085 Moisture Sensitivity Level (MSL): 1 (Unlimited)

Win Source Part Number: 1380903-521085-1
Category: Connectors, Interconnects>Rectangular Connectors>Rectangular Connector Housings
Series: Standard Timer
Number of Positions: 7
Color: Natural
Connector Type: Receptacle
Contact Type: Female Socket
Number of Rows: 1
Package: Bulk
Contact Termination: Crimp
Note: Contacts Not Included
Standard Package: 1 pcs
Insulation Material: Polyamide (PA66), Nylon 6/6
Mounting Type: Free Hanging (In-Line)
Temperature Range - Operating: -40°C ~ 105°C
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
REACH Status: Vendor Undefined
HTSUS: 8536.69.8000
Mfr: TE Connectivity
Base Product Number: 521085
Moisture Sensitivity Level (MSL): 1 (Unlimited)

Buy Now Datasheet
Motor Hsg 7 Cir Nyl Natural Amp - Te Connectivity - 40P9684 - Newark, An Avnet Company
Chicago, IL, United States
Motor Hsg 7 Cir Nyl Natural Amp - Te Connectivity
40P9684
Motor Hsg 7 Cir Nyl Natural Amp - Te Connectivity 40P9684
MOTOR HSG 7 CIR NYL NATURAL

MOTOR HSG 7 CIR NYL NATURAL

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A113852-ND 1380903-521085-1 40P9684
Product Name Rectangular Connector Housings Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings Motor Hsg 7 Cir Nyl Natural Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products