Win Source Part Number: 1364864-521011-2
Category: Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: Ultrapod
Package: Tape & Reel (TR)
Product Status: Active
Base Product Number: 521011
Mounting Type: Free Hanging (In-Line)
HTSUS: 8536.90.4000
REACH Status: Vendor Undefined
ECCN: EAR99
Wire Gauge: 14-18 AWG
Contact Finish: Tin
Insulation: Fully Insulated
Length - Overall: 1.365" (34.67mm)
Color: Black
Termination: Crimp
Contact Material: Brass
Terminal Type: Standard
Gender: Female
Tab Width: 0.250" (6.35mm)
Tab Thickness: 0.032" (0.81mm)
Insulation Diameter: 0.110" ~ 0.170" (2.79mm ~ 4.32mm)
Brass Tin Receptacle Terminal 14-18AWG Nylon Insulated Product overview: 521011-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-521011-2 can be used for catalog matching and distributor lookup.
"0.250"" (6.35mm) Quick Connect Female 14-18 AWG Crimp Connector Fully Insulated"
"0.250"" (6.35mm) Quick Connect Female 14-18 AWG Crimp Connector Fully Insulated"
FEMALE QUICK DISCONNECT, 14-18AWG/6.35MM; Product Range:Ultra-Pod 250 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:18AWG RoHS Compliant: Yes
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1364864-521011-2 | 392-521011-2 | A104003CT-ND | 521011-2 | 33B9592 |
| Product Name | Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors | Electronic Connector | Quick Connects, Quick Disconnect Connectors | Terminals | Female Quick Disconnect, 14-18Awg/6.35Mm; Product Range Amp - Te Connectivity |
| Termination | Crimp | Receptacle | Crimp |