"4 Position Housing Connector Female, Receptacle Black 0.250"" (6.35mm)"
Conn Housing RCP 4 POS Crimp ST Cable Mount Package Product overview: 520987-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-520987-1 can be used for catalog matching and distributor lookup.
Manufacturer: TE Connectivity
Win Source Part Number: 907209-520987-1
Series: Faston
Features: Position Housing Connector Female, Receptacle Black 0.250" (6.35mm)
Package: Bulk
Mounting: Free Hanging (In-Line)
Family Name: 520987
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 10 Weeks
REACH Status: Vendor Undefined
HTSUS: 8538.90.6000
Other Part Number: -520987-1-SI, 5209871, 2266-520987-1
250 FASTON HSG. REC 4P BLACK
CONN RCPT HSG 0.25 4POS BLACK
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 520987-1-ND | 340-520987-1 | 907209-520987-1 | 90AJ0334 | 520987-1 |
| Product Name | Housings, Boots | Electronic Connector | Terminals - 520987-1 | 250 Faston Hsg. Rec 4P Black Amp - Te Connectivity | Housings, Boots |
| Gender | Female / Jack |