Win Source Part Number: 1010305-520974-2
Category: Connectors, Interconnects>Termin
Series: Ultrapod
Color: Natural
Termination: Crimp
Contact Finish: Tin
Package: Tape & Reel (TR),Cut Tape (CT)
Wire Gauge: 10-14 AWG
Contact Material: Brass
Gender: Female
Standard Package: 2,000
Terminal Type: Standard
Length - Overall: 1.370" (34.80mm)
Insulation: Fully Insulated
Tab Width: 0.250" (6.35mm)
Tab Thickness: 0.032" (0.81mm)
Insulation Diameter: 0.130" ~ 0.180" (3.30mm ~ 4.57mm)
Mounting Type: Free Hanging (In-Line)
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8536.90.4000
Mfr: TE Connectivity AMP Connectors
Other Names: 5209742,A100648CT,52
Base Product Number: 520974
Female Receptacle Terminal, Brass/Tin, 14-10 AWG, Insulated, Straight Product overview: 520974-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-520974-2 can be used for catalog matching and distributor lookup.
"0.250"" (6.35mm) Quick Connect Female 10-14 AWG Crimp Connector Fully Insulated"
"0.250"" (6.35mm) Quick Connect Female 10-14 AWG Crimp Connector Fully Insulated"
FEMALE QUICK DISCONNECT, 5.26MM2, 10AWG; Product Range:Ultra-Pod 250 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:14AWG RoHS Compliant: Yes
CONN QC RCPT 10-14AWG 0.250
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1010305-520974-2 | 392-520974-2 | A100648CT-ND | 70AH0520 | 520974-2 | 520974-2 |
| Product Name | Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors | Electronic Connector | Quick Connects, Quick Disconnect Connectors | Female Quick Disconnect, 5.26Mm2, 10Awg; Product Range Amp - Te Connectivity | Terminals | Quick Connects, Quick Disconnect Connectors |
| Termination | Crimp | Receptacle | Crimp | Crimp | ||
| Mounting | Free Hanging (In-Line) | Free Hanging (In-Line) | Free Hanging (In-Line) | |||
| Gender | Female / Jack | Female / Jack | Female / Jack |