Quick Disconnect Terminal, 14-18AWG, Brass, Tin, Insulated, Right Angle Product overview: 520971-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-520971-2 can be used for catalog matching and distributor lookup.
"0.250"" (6.35mm) Quick Connect Female 14-18 AWG Crimp Connector Fully Insulated"
"0.250"" (6.35mm) Quick Connect Female 14-18 AWG Crimp Connector Fully Insulated"
Terminals .250 SER. FLAG 18-14 Reel of 1800
TERMINAL, FLAG DISCONNECT, 0.25IN, CLEAR; Product Range:Ultra-Pod Series; Terminal Type:Female Flag Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:18AWG; Wire Size AWG Max:14AWG RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 392-520971-2 | A104024CT-ND | 520971-2 | 33B9574 |
| Product Name | Electronic Connector | Quick Connects, Quick Disconnect Connectors | Terminals | Terminal, Flag Disconnect, 0.25In, Clear; Product Range Amp - Te Connectivity |
| Gender | Female / Jack | Female / Jack | Female / Jack | |
| Termination | Receptacle | Crimp | ||
| Geometry | Right Angle |