TE Connectivity Specialized Connectors 520936-1

Description
Terminal Power Ring Connector Crimp 10-16 AWG
Request a Quote Datasheet
Description
Terminal Power Ring Connector Crimp 10-16 AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Specialized Connectors - A111256TR-ND - DigiKey
Thief River Falls, MN, United States
Specialized Connectors
A111256TR-ND
Specialized Connectors A111256TR-ND
Terminal Power Ring Connector Crimp 10-16 AWG

Terminal Power Ring Connector Crimp 10-16 AWG

Buy Now Datasheet
Terminals - 520936-1 - 856400-520936-1 - Win Source Electronics
Laguna Hills, CA, United States
Terminals - 520936-1
856400-520936-1
Terminals - 520936-1 856400-520936-1
Manufacturer: TE Connectivity Win Source Part Number: 856400-520936-1 Features: Terminal Connector Package: Reel - TR Family Name: 520936 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Quantity per package: 32000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 13 Weeks REACH Status: Vendor Undefined HTSUS: 8536.90.4000 Other Part Number: A111256TR, A111256CT, 520936-1-ND, -520936-1-CSI, -520936-1-SI

Manufacturer: TE Connectivity
Win Source Part Number: 856400-520936-1
Features: Terminal Connector
Package: Reel - TR
Family Name: 520936
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Quantity per package: 32000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 13 Weeks
REACH Status: Vendor Undefined
HTSUS: 8536.90.4000
Other Part Number: A111256TR, A111256CT, 520936-1-ND, -520936-1-CSI, -520936-1-SI

Buy Now Datasheet
Specialized Connectors - 520936-1 - ODG (Origin Data Global)
Shenzhen, China
Specialized Connectors
520936-1
Specialized Connectors 520936-1
CONN TERM RING 10-16AWG CRIMP

CONN TERM RING 10-16AWG CRIMP

Supplier's Site Datasheet
Power Ring Assy 0295 Br Amp - Te Connectivity - 19R1573 - Newark, An Avnet Company
Chicago, IL, United States
Power Ring Assy 0295 Br Amp - Te Connectivity
19R1573
Power Ring Assy 0295 Br Amp - Te Connectivity 19R1573
POWER RING ASSY 0295 BR

POWER RING ASSY 0295 BR

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A111256TR-ND 856400-520936-1 520936-1 19R1573
Product Name Specialized Connectors Terminals - 520936-1 Specialized Connectors Power Ring Assy 0295 Br Amp - Te Connectivity
Contact Size (AWG) 10 to 16 AWG 10 to 16 AWG
Unlock Full Specs
to access all available technical data

Similar Products