TE Connectivity Connector Hardware, Mounts, Locks & Retainers 5207953-3

Description
Body Features Primary Product Material : Cold Rolled Steel Primary Product Plating Material : Zinc Dimensions Product Length : 11.1 MM  [.437 INCH ] Thread Length : 6.35 MM  [.25 INCH ] Mechanical Attachment Product Plating Finish : Chromate Conversion Coating Thread Size : 4-40 UNC Packaging Features Packaging Method : Bag Packaging Quantity : 10000 Product Type Features Connector Hardware Accessory Type : Female Screwlock Hardware Accessory Function : Latching, Locking & Retention
Request a Quote Datasheet
Description
Body Features Primary Product Material : Cold Rolled Steel Primary Product Plating Material : Zinc Dimensions Product Length : 11.1 MM  [.437 INCH ] Thread Length : 6.35 MM  [.25 INCH ] Mechanical Attachment Product Plating Finish : Chromate Conversion Coating Thread Size : 4-40 UNC Packaging Features Packaging Method : Bag Packaging Quantity : 10000 Product Type Features Connector Hardware Accessory Type : Female Screwlock Hardware Accessory Function : Latching, Locking & Retention
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Hardware, Mounts, Locks & Retainers - 5207953-3 - TE Connectivity
Berwyn, PA, United States
Connector Hardware, Mounts, Locks & Retainers
5207953-3
Connector Hardware, Mounts, Locks & Retainers 5207953-3
Body Features Primary Product Material : Cold Rolled Steel Primary Product Plating Material : Zinc Dimensions Product Length : 11.1 MM  [.437 INCH ] Thread Length : 6.35 MM  [.25 INCH ] Mechanical Attachment Product Plating Finish : Chromate Conversion Coating Thread Size : 4-40 UNC Packaging Features Packaging Method : Bag Packaging Quantity : 10000 Product Type Features Connector Hardware Accessory Type : Female Screwlock Hardware Accessory Function : Latching, Locking & Retention

Body Features


  • Primary Product Material : Cold Rolled Steel
  • Primary Product Plating Material : Zinc

Dimensions


  • Product Length : 11.1 MM  [.437 INCH ]
  • Thread Length : 6.35 MM  [.25 INCH ]

Mechanical Attachment


  • Product Plating Finish : Chromate Conversion Coating
  • Thread Size : 4-40 UNC

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 10000

Product Type Features


  • Connector Hardware Accessory Type : Female Screwlock
  • Hardware Accessory Function : Latching, Locking & Retention
Buy Now
Connectors I/O-D-Sub & D-Ribb Accssy,Hoods,Caps,Bckshlls,Hdwe - 5207953-3 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors I/O-D-Sub & D-Ribb Accssy,Hoods,Caps,Bckshlls,Hdwe
5207953-3
Connectors I/O-D-Sub & D-Ribb Accssy,Hoods,Caps,Bckshlls,Hdwe 5207953-3
FEMALE SCREWLOCK SHORT ZN

FEMALE SCREWLOCK SHORT ZN

Buy Now
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Accessory Type: Lockwasher For Use With/Related Products: PNI Series Length - Below Head: 0.375" (9.53mm) 3/8" Thread Size: M31x1 Gender: Receptacle Length: 0.50' (152.4mm)

Manufacturer: AMIS
Category: Connectors,Interconnects
Packaging: Bulk
Part Status: Obsolete
Accessory Type: Lockwasher
For Use With/Related Products: PNI Series
Length - Below Head: 0.375" (9.53mm) 3/8"
Thread Size: M31x1
Gender: Receptacle
Length: 0.50' (152.4mm)

Buy Now Datasheet
D-Sub, D-Shaped Connector Jackscrews - 5207953-3-ND - DigiKey
Thief River Falls, MN, United States
D-Sub, D-Shaped Connector Jackscrews
5207953-3-ND
D-Sub, D-Shaped Connector Jackscrews 5207953-3-ND
Jackscrew Socket For AMPLIMITE Series HDE, HDF, HDP

Jackscrew Socket For AMPLIMITE Series HDE, HDF, HDP

Buy Now Datasheet
D-Sub Connectors - 5207953-3 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
5207953-3
D-Sub Connectors 5207953-3
FEMALE SCREWLOCK, SHORT, ZN

FEMALE SCREWLOCK, SHORT, ZN

Buy Now
D-Sub Connectors - 5207953-3 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
5207953-3
D-Sub Connectors 5207953-3
AMPLIMITE HD WRE COMP

AMPLIMITE HD WRE COMP

Buy Now
Swedesboro, NJ, United States
D-Sub Connectors
5207953-3
D-Sub Connectors 5207953-3
D-Sub Connectors

D-Sub Connectors

Buy Now
D-Sub, D-Shaped Connector Jackscrews - 5207953-3 - ODG (Origin Data Global)
Shenzhen, China
D-Sub, D-Shaped Connector Jackscrews
5207953-3
D-Sub, D-Shaped Connector Jackscrews 5207953-3
CONN SCREWLOCK FEMALE SHORT

CONN SCREWLOCK FEMALE SHORT

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Heilind Electronics, Inc. Win Source Electronics DigiKey Powell Electronics, Inc. ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 5207953-3 5207953-3 5207953-3-ND 5207953-3 5207953-3
Product Name Connector Hardware, Mounts, Locks & Retainers Connectors I/O-D-Sub & D-Ribb Accssy,Hoods,Caps,Bckshlls,Hdwe Connectors,Interconnects D-Sub, D-Shaped Connector Jackscrews D-Sub Connectors D-Sub, D-Shaped Connector Jackscrews
Connector Type D-Sub Connector D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products