TE Connectivity Connector Hardware, Mounts, Locks & Retainers 5207952-3

Description
Body Features Primary Product Material : Steel Primary Product Plating Material : Zinc Dimensions Thread Length : 6.35 MM  [.25 INCH ] Mechanical Attachment Thread Size : 4-40 Packaging Features Packaging Method : Bag Packaging Quantity : 1 Product Type Features Connector Hardware Accessory Type : Female Screwlock Assembly Kit Hardware Accessory Function : Latching, Locking & Retention
Request a Quote Datasheet
Description
Body Features Primary Product Material : Steel Primary Product Plating Material : Zinc Dimensions Thread Length : 6.35 MM  [.25 INCH ] Mechanical Attachment Thread Size : 4-40 Packaging Features Packaging Method : Bag Packaging Quantity : 1 Product Type Features Connector Hardware Accessory Type : Female Screwlock Assembly Kit Hardware Accessory Function : Latching, Locking & Retention
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Hardware, Mounts, Locks & Retainers - 5207952-3 - TE Connectivity
Berwyn, PA, United States
Connector Hardware, Mounts, Locks & Retainers
5207952-3
Connector Hardware, Mounts, Locks & Retainers 5207952-3
Body Features Primary Product Material : Steel Primary Product Plating Material : Zinc Dimensions Thread Length : 6.35 MM  [.25 INCH ] Mechanical Attachment Thread Size : 4-40 Packaging Features Packaging Method : Bag Packaging Quantity : 1 Product Type Features Connector Hardware Accessory Type : Female Screwlock Assembly Kit Hardware Accessory Function : Latching, Locking & Retention

Body Features


  • Primary Product Material : Steel
  • Primary Product Plating Material : Zinc

Dimensions


  • Thread Length : 6.35 MM  [.25 INCH ]

Mechanical Attachment


  • Thread Size : 4-40

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 1

Product Type Features


  • Connector Hardware Accessory Type : Female Screwlock Assembly Kit
  • Hardware Accessory Function : Latching, Locking & Retention
Buy Now
D-Sub Connectors - 5207952-3 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
5207952-3
D-Sub Connectors 5207952-3
KIT SCREWLOCK FEMALE

KIT SCREWLOCK FEMALE

Buy Now
Swedesboro, NJ, United States
D-Sub Connectors
5207952-3
D-Sub Connectors 5207952-3
FEMALE SCREWLOCKS-KIT

FEMALE SCREWLOCKS-KIT

Buy Now
Swedesboro, NJ, United States
D-Sub Connectors
5207952-3
D-Sub Connectors 5207952-3
D-Sub Connectors

D-Sub Connectors

Buy Now
Connectors I/O-D-Sub & D-Ribb Accssy,Hoods,Caps,Bckshlls,Hdwe - 5207952-3 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors I/O-D-Sub & D-Ribb Accssy,Hoods,Caps,Bckshlls,Hdwe
5207952-3
Connectors I/O-D-Sub & D-Ribb Accssy,Hoods,Caps,Bckshlls,Hdwe 5207952-3
KIT SCREWLOCK FEMALE

KIT SCREWLOCK FEMALE

Buy Now
D-Sub, D-Shaped Connector Jackscrews - A33690-ND - DigiKey
Thief River Falls, MN, United States
D-Sub, D-Shaped Connector Jackscrews
A33690-ND
D-Sub, D-Shaped Connector Jackscrews A33690-ND
Jackscrew Socket For AMPLIMITE Series HD

Jackscrew Socket For AMPLIMITE Series HD

Buy Now Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Heilind Electronics, Inc. DigiKey
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 5207952-3 5207952-3 5207952-3 A33690-ND
Product Name Connector Hardware, Mounts, Locks & Retainers D-Sub Connectors Connectors I/O-D-Sub & D-Ribb Accssy,Hoods,Caps,Bckshlls,Hdwe D-Sub, D-Shaped Connector Jackscrews
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products