TE Connectivity Cable Clamp Kit, Size 3, Thermoplastic; Product Range Amp Te Connectivity 5207908-7.

Description
CABLE CLAMP KIT, SIZE 3, THERMOPLASTIC; PRODUCT RANGE:AMPLIMITE SERIES; D SUB SHELL SIZE:DB; CABLE EXIT ANGLE:90 , 180 ; CONNECTOR BODY MATERIAL:THERMOPLAST IC BODY; ACCESSORY TYPE:CABLE CLAMP KIT; CONNECTOR SHELL SIZE:DB ROHS COMPLIANT: YES
Datasheet
Description
CABLE CLAMP KIT, SIZE 3, THERMOPLASTIC; PRODUCT RANGE:AMPLIMITE SERIES; D SUB SHELL SIZE:DB; CABLE EXIT ANGLE:90 , 180 ; CONNECTOR BODY MATERIAL:THERMOPLAST IC BODY; ACCESSORY TYPE:CABLE CLAMP KIT; CONNECTOR SHELL SIZE:DB ROHS COMPLIANT: YES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Clamp Kit, Size 3, Thermoplastic; Product Range Amp Te Connectivity - 30AC5111 - Newark, An Avnet Company
Chicago, IL, United States
Cable Clamp Kit, Size 3, Thermoplastic; Product Range Amp Te Connectivity
30AC5111
Cable Clamp Kit, Size 3, Thermoplastic; Product Range Amp Te Connectivity 30AC5111
CABLE CLAMP KIT, SIZE 3, THERMOPLASTIC; PRODUCT RANGE:AMPLIMITE SERIES; D SUB SHELL SIZE:DB; CABLE EXIT ANGLE:90 , 180 ; CONNECTOR BODY MATERIAL:THERMOPLAST IC BODY; ACCESSORY TYPE:CABLE CLAMP KIT; CONNECTOR SHELL SIZE:DB ROHS COMPLIANT: YES

CABLE CLAMP KIT, SIZE 3, THERMOPLASTIC; PRODUCT RANGE:AMPLIMITE SERIES; D SUB SHELL SIZE:DB; CABLE EXIT ANGLE:90 , 180 ; CONNECTOR BODY MATERIAL:THERMOPLASTIC BODY; ACCESSORY TYPE:CABLE CLAMP KIT; CONNECTOR SHELL SIZE:DB ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 30AC5111
Product Name Cable Clamp Kit, Size 3, Thermoplastic; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

0.5
Specs
Housing Bore / Bearing O.D. 12.7 mm (0.5000 inch)
Material Aluminum
View Details
Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Bearing Parts - Races - Hartford Technologies, Inc.
Hartford Technologies, Inc.
Specs
Housing Type Ball Bearing Inner Ring; Ball Bearing Outer Ring; Needle Bearing Inner Ring; Roller Bearing Inner Ring; Roller Bearing Outer Ring
Material Steel
View Details