TE Connectivity Backshell, D Sub, Da-15, Polypropylene; Product Range Amp Te Connectivity 5207908-4

Description
BACKSHELL, D SUB, DA-15, POLYPROPYLENE; Product Range:AMPLIMITE HD-20 Series; D Sub Shell Size:DA; Cable Exit Angle:90°, 180°; Connector Body Material:PP (Polypropylene) Body RoHS Compliant: Yes
Description
BACKSHELL, D SUB, DA-15, POLYPROPYLENE; Product Range:AMPLIMITE HD-20 Series; D Sub Shell Size:DA; Cable Exit Angle:90°, 180°; Connector Body Material:PP (Polypropylene) Body RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Backshell, D Sub, Da-15, Polypropylene; Product Range Amp Te Connectivity - 86W3957 - Newark, An Avnet Company
Chicago, IL, United States
Backshell, D Sub, Da-15, Polypropylene; Product Range Amp Te Connectivity
86W3957
Backshell, D Sub, Da-15, Polypropylene; Product Range Amp Te Connectivity 86W3957
BACKSHELL, D SUB, DA-15, POLYPROPYLENE; Product Range:AMPLIMITE HD-20 Series; D Sub Shell Size:DA; Cable Exit Angle:90°, 180°; Connector Body Material:PP (Polypropylene) Body RoHS Compliant: Yes

BACKSHELL, D SUB, DA-15, POLYPROPYLENE; Product Range:AMPLIMITE HD-20 Series; D Sub Shell Size:DA; Cable Exit Angle:90°, 180°; Connector Body Material:PP (Polypropylene) Body RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 86W3957
Product Name Backshell, D Sub, Da-15, Polypropylene; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 14 mm (0.5512 inch)
Bearing Bore / Ring O.D. 0.3937 inch (10 mm)
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details