TE Connectivity Cable Clamp Kit, De, Thermoplastic; Product Range Amp Te Connectivity 5207908-1

Description
CABLE CLAMP KIT, DE, THERMOPLASTIC; Product Range:AMPLIMITE HD-20 Series; D Sub Shell Size:DE; Cable Exit Angle:90°, 180°; Connector Body Material:Thermoplast ic Body; Accessory Type:Cable Clamp Kit; Connector Shell Size:DE RoHS Compliant: Yes
Datasheet
Description
CABLE CLAMP KIT, DE, THERMOPLASTIC; Product Range:AMPLIMITE HD-20 Series; D Sub Shell Size:DE; Cable Exit Angle:90°, 180°; Connector Body Material:Thermoplast ic Body; Accessory Type:Cable Clamp Kit; Connector Shell Size:DE RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Clamp Kit, De, Thermoplastic; Product Range Amp Te Connectivity - 01M5268 - Newark, An Avnet Company
Chicago, IL, United States
Cable Clamp Kit, De, Thermoplastic; Product Range Amp Te Connectivity
01M5268
Cable Clamp Kit, De, Thermoplastic; Product Range Amp Te Connectivity 01M5268
CABLE CLAMP KIT, DE, THERMOPLASTIC; Product Range:AMPLIMITE HD-20 Series; D Sub Shell Size:DE; Cable Exit Angle:90°, 180°; Connector Body Material:Thermoplast ic Body; Accessory Type:Cable Clamp Kit; Connector Shell Size:DE RoHS Compliant: Yes

CABLE CLAMP KIT, DE, THERMOPLASTIC; Product Range:AMPLIMITE HD-20 Series; D Sub Shell Size:DE; Cable Exit Angle:90°, 180°; Connector Body Material:Thermoplastic Body; Accessory Type:Cable Clamp Kit; Connector Shell Size:DE RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 01M5268
Product Name Cable Clamp Kit, De, Thermoplastic; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 63 mm (2.48 inch)
Bearing Bore / Ring O.D. 2.17 inch (55 mm)
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details