5207883-3 -- CONNECTOR HARDWARE, MOUNTS, LOCKS & RETAINERS
TE Connectivity
Connector Hardware, Mounts, Locks & Retainers
5207883-3
Description
Body Features Primary Product Material : Cold Rolled Steel
Packaging Features Packaging Method : Package Packaging Quantity : 20000
Product Type Features Connector Hardware Accessory Type : Lockwasher Hardware Accessory Function : Latching, Locking & Retention, Mounting
Usage Conditions Operating Temperature (Max) : 85 DEGC [185 DEGF ] Operating Temperature Range : -55 - 85 DEGC [-67 - 185 DEGF ]
-
TE Connectivity
-
Powell Electronics, Inc.
Request a Quote
Email Supplier
Description
Body Features Primary Product Material : Cold Rolled Steel
Packaging Features Packaging Method : Package Packaging Quantity : 20000
Product Type Features Connector Hardware Accessory Type : Lockwasher Hardware Accessory Function : Latching, Locking & Retention, Mounting
Usage Conditions Operating Temperature (Max) : 85 DEGC [185 DEGF ] Operating Temperature Range : -55 - 85 DEGC [-67 - 185 DEGF ]
Request a Quote
Email Supplier
Suppliers
Connector Hardware, Mounts, Locks & Retainers
5207883-3
Body Features Primary Product Material : Cold Rolled Steel
Packaging Features Packaging Method : Package Packaging Quantity : 20000
Product Type Features Connector Hardware Accessory Type : Lockwasher Hardware Accessory Function : Latching, Locking & Retention, Mounting
Usage Conditions Operating Temperature (Max) : 85 DEGC [185 DEGF ] Operating Temperature Range : -55 - 85 DEGC [-67 - 185 DEGF ]
Body Features
- Primary Product Material : Cold Rolled Steel
Packaging Features
- Packaging Method : Package
- Packaging Quantity : 20000
Product Type Features
- Connector Hardware Accessory Type : Lockwasher
- Hardware Accessory Function : Latching, Locking & Retention, Mounting
Usage Conditions
- Operating Temperature (Max) : 85 DEGC [185 DEGF ]
- Operating Temperature Range : -55 - 85 DEGC [-67 - 185 DEGF ]
Buy Now
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
5207883-3 |
5207883-3 |
|
Product Name
|
Connector Hardware, Mounts, Locks & Retainers |
D-Sub Connectors |
|
Connector Type
|
|
D-Sub Connector
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Wire to Board Connector
Termination
Through Hole - Solder
Mounting
Board Mount
View Details
3 suppliers