TE Connectivity Connector Hardware, Mounts, Locks & Retainers 5207872-3

Description
Body Features Primary Product Material : Cold Rolled Steel Primary Product Plating Material : Zinc Dimensions Thread Length : 7.92 MM  [.311 INCH ] Mechanical Attachment Thread Size : M3 x .5 Packaging Features Packaging Method : Bag Packaging Quantity : 1 Product Type Features Connector Hardware Accessory Type : Female Screwlock Assembly Kit Hardware Accessory Function : Latching, Locking & Retention
Request a Quote Datasheet
Description
Body Features Primary Product Material : Cold Rolled Steel Primary Product Plating Material : Zinc Dimensions Thread Length : 7.92 MM  [.311 INCH ] Mechanical Attachment Thread Size : M3 x .5 Packaging Features Packaging Method : Bag Packaging Quantity : 1 Product Type Features Connector Hardware Accessory Type : Female Screwlock Assembly Kit Hardware Accessory Function : Latching, Locking & Retention
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Hardware, Mounts, Locks & Retainers - 5207872-3 - TE Connectivity
Berwyn, PA, United States
Connector Hardware, Mounts, Locks & Retainers
5207872-3
Connector Hardware, Mounts, Locks & Retainers 5207872-3
Body Features Primary Product Material : Cold Rolled Steel Primary Product Plating Material : Zinc Dimensions Thread Length : 7.92 MM  [.311 INCH ] Mechanical Attachment Thread Size : M3 x .5 Packaging Features Packaging Method : Bag Packaging Quantity : 1 Product Type Features Connector Hardware Accessory Type : Female Screwlock Assembly Kit Hardware Accessory Function : Latching, Locking & Retention

Body Features


  • Primary Product Material : Cold Rolled Steel
  • Primary Product Plating Material : Zinc

Dimensions


  • Thread Length : 7.92 MM  [.311 INCH ]

Mechanical Attachment


  • Thread Size : M3 x .5

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 1

Product Type Features


  • Connector Hardware Accessory Type : Female Screwlock Assembly Kit
  • Hardware Accessory Function : Latching, Locking & Retention
Buy Now
D-Sub Connectors - 5207872-3 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
5207872-3
D-Sub Connectors 5207872-3
KIT SCREWLOCK FEMALE (METRIC)

KIT SCREWLOCK FEMALE (METRIC)

Buy Now
Swedesboro, NJ, United States
D-Sub Connectors
5207872-3
D-Sub Connectors 5207872-3
D-Sub Connectors

D-Sub Connectors

Buy Now
D-Sub, D-Shaped Connector Jackscrews - A121333-ND - DigiKey
Thief River Falls, MN, United States
D-Sub, D-Shaped Connector Jackscrews
A121333-ND
D-Sub, D-Shaped Connector Jackscrews A121333-ND
Jackscrew Socket For AMPLIMITE Series HDF, HDP

Jackscrew Socket For AMPLIMITE Series HDF, HDP

Buy Now Datasheet
Kit Screwlock Female (Metric) Amp - Te Connectivity - 76AC8481 - Newark, An Avnet Company
Chicago, IL, United States
Kit Screwlock Female (Metric) Amp - Te Connectivity
76AC8481
Kit Screwlock Female (Metric) Amp - Te Connectivity 76AC8481
KIT SCREWLOCK FEMALE (METRIC)

KIT SCREWLOCK FEMALE (METRIC)

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 5207872-3 5207872-3 A121333-ND 76AC8481
Product Name Connector Hardware, Mounts, Locks & Retainers D-Sub Connectors D-Sub, D-Shaped Connector Jackscrews Kit Screwlock Female (Metric) Amp - Te Connectivity
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products