TE Connectivity Connector Hardware, Mounts, Locks & Retainers 5207720-3

Description
Body Features Primary Product Material : Cold Rolled Steel Primary Product Plating Material : Zinc Dimensions Product Length : 18.9 MM  [.744 INCH ] Thread Length : 14.22 MM  [.56 INCH ] Mechanical Attachment Product Plating Finish : Chromate Conversion Coating Thread Size : 4-40 Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector Hardware Accessory Type : Female Screwlock Hardware Accessory Function : Latching, Locking & Retention Usage Conditions Operating Temperature (Max) : 85 DEGC  [185 DEGF ] Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Material : Cold Rolled Steel Primary Product Plating Material : Zinc Dimensions Product Length : 18.9 MM  [.744 INCH ] Thread Length : 14.22 MM  [.56 INCH ] Mechanical Attachment Product Plating Finish : Chromate Conversion Coating Thread Size : 4-40 Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector Hardware Accessory Type : Female Screwlock Hardware Accessory Function : Latching, Locking & Retention Usage Conditions Operating Temperature (Max) : 85 DEGC  [185 DEGF ] Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Hardware, Mounts, Locks & Retainers - 5207720-3 - TE Connectivity
Berwyn, PA, United States
Connector Hardware, Mounts, Locks & Retainers
5207720-3
Connector Hardware, Mounts, Locks & Retainers 5207720-3
Body Features Primary Product Material : Cold Rolled Steel Primary Product Plating Material : Zinc Dimensions Product Length : 18.9 MM  [.744 INCH ] Thread Length : 14.22 MM  [.56 INCH ] Mechanical Attachment Product Plating Finish : Chromate Conversion Coating Thread Size : 4-40 Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector Hardware Accessory Type : Female Screwlock Hardware Accessory Function : Latching, Locking & Retention Usage Conditions Operating Temperature (Max) : 85 DEGC  [185 DEGF ] Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]

Body Features


  • Primary Product Material : Cold Rolled Steel
  • Primary Product Plating Material : Zinc

Dimensions


  • Product Length : 18.9 MM  [.744 INCH ]
  • Thread Length : 14.22 MM  [.56 INCH ]

Mechanical Attachment


  • Product Plating Finish : Chromate Conversion Coating
  • Thread Size : 4-40

Packaging Features


  • Packaging Method : Package
  • Packaging Quantity : 1

Product Type Features


  • Connector Hardware Accessory Type : Female Screwlock
  • Hardware Accessory Function : Latching, Locking & Retention

Usage Conditions


  • Operating Temperature (Max) : 85 DEGC  [185 DEGF ]
  • Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Buy Now
D-Sub, D-Shaped Connector Jackscrews - 5207720-3-ND - DigiKey
Thief River Falls, MN, United States
D-Sub, D-Shaped Connector Jackscrews
5207720-3-ND
D-Sub, D-Shaped Connector Jackscrews 5207720-3-ND
Jackscrew Socket For AMPLIMITE Series HD

Jackscrew Socket For AMPLIMITE Series HD

Buy Now Datasheet
D-Sub Connectors - 5207720-3 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
5207720-3
D-Sub Connectors 5207720-3
FEMALE SCREWLOCK,ZN

FEMALE SCREWLOCK,ZN

Buy Now

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 5207720-3 5207720-3-ND 5207720-3
Product Name Connector Hardware, Mounts, Locks & Retainers D-Sub, D-Shaped Connector Jackscrews D-Sub Connectors
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

D-Shaped Connectors - 1-1757821-0 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Termination Crimp
Mounting Panel Mount
View Details
3 suppliers
Circular Connector Contacts - 1508-006-1102-16A-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 14 AWG
View Details