TE Connectivity Connector Hardware, Mounts, Locks & Retainers 5207720-2

Description
Body Features Primary Product Material : Cold Rolled Steel Primary Product Plating Material : Zinc Dimensions Product Length : 18.9 MM  [.744 INCH ] Thread Length : 14.22 MM  [.56 INCH ] Mechanical Attachment Product Plating Finish : Chromate Conversion Coating Thread Size : 4-40 UNC Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector Hardware Accessory Type : Female Screwlock Hardware Accessory Function : Latching, Locking & Retention
Request a Quote Datasheet
Description
Body Features Primary Product Material : Cold Rolled Steel Primary Product Plating Material : Zinc Dimensions Product Length : 18.9 MM  [.744 INCH ] Thread Length : 14.22 MM  [.56 INCH ] Mechanical Attachment Product Plating Finish : Chromate Conversion Coating Thread Size : 4-40 UNC Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector Hardware Accessory Type : Female Screwlock Hardware Accessory Function : Latching, Locking & Retention
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Hardware, Mounts, Locks & Retainers - 5207720-2 - TE Connectivity
Berwyn, PA, United States
Connector Hardware, Mounts, Locks & Retainers
5207720-2
Connector Hardware, Mounts, Locks & Retainers 5207720-2
Body Features Primary Product Material : Cold Rolled Steel Primary Product Plating Material : Zinc Dimensions Product Length : 18.9 MM  [.744 INCH ] Thread Length : 14.22 MM  [.56 INCH ] Mechanical Attachment Product Plating Finish : Chromate Conversion Coating Thread Size : 4-40 UNC Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector Hardware Accessory Type : Female Screwlock Hardware Accessory Function : Latching, Locking & Retention

Body Features


  • Primary Product Material : Cold Rolled Steel
  • Primary Product Plating Material : Zinc

Dimensions


  • Product Length : 18.9 MM  [.744 INCH ]
  • Thread Length : 14.22 MM  [.56 INCH ]

Mechanical Attachment


  • Product Plating Finish : Chromate Conversion Coating
  • Thread Size : 4-40 UNC

Packaging Features


  • Packaging Method : Package
  • Packaging Quantity : 1

Product Type Features


  • Connector Hardware Accessory Type : Female Screwlock
  • Hardware Accessory Function : Latching, Locking & Retention
Buy Now
D-Sub Connectors - 5207720-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
5207720-2
D-Sub Connectors 5207720-2
FEMALE SCREWLOCK,ZN

FEMALE SCREWLOCK,ZN

Buy Now
D-Sub, D-Shaped Connector Jackscrews - A144811-ND - DigiKey
Thief River Falls, MN, United States
D-Sub, D-Shaped Connector Jackscrews
A144811-ND
D-Sub, D-Shaped Connector Jackscrews A144811-ND
Jackscrew Socket For AMPLIMITE Series

Jackscrew Socket For AMPLIMITE Series

Buy Now Datasheet
Female Screwlock,zn Amp - Te Connectivity - 19R1543 - Newark, An Avnet Company
Chicago, IL, United States
Female Screwlock,zn Amp - Te Connectivity
19R1543
Female Screwlock,zn Amp - Te Connectivity 19R1543
FEMALE SCREWLOCK,ZN

FEMALE SCREWLOCK,ZN

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 5207720-2 5207720-2 A144811-ND 19R1543
Product Name Connector Hardware, Mounts, Locks & Retainers D-Sub Connectors D-Sub, D-Shaped Connector Jackscrews Female Screwlock,zn Amp - Te Connectivity
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

D-Shaped Connectors - 1218440-3 - TE Connectivity
Specs
Connector Type Wire to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
6 suppliers
Coax Connectors - 1466293-1 - TE Connectivity
Specs
Gender Male / Plug
Termination Crimp
Mounting Panel Mount
View Details
2 suppliers