TE Connectivity Connector Hardware, Mounts, Locks & Retainers 5207719-4

Description
Dimensions Product Feature Length : 18.99 MM  [.748 INCH ] Thread Length : 14.22 MM  [.56 INCH ] Mechanical Attachment Thread Size : 4-40 Packaging Features Packaging Method : Bag, Kit Packaging Quantity : 500 Product Type Features Connector Hardware Accessory Type : Female Screwlock Assembly Kit Hardware Accessory Function : Latching, Locking & Retention
Request a Quote Datasheet
Description
Dimensions Product Feature Length : 18.99 MM  [.748 INCH ] Thread Length : 14.22 MM  [.56 INCH ] Mechanical Attachment Thread Size : 4-40 Packaging Features Packaging Method : Bag, Kit Packaging Quantity : 500 Product Type Features Connector Hardware Accessory Type : Female Screwlock Assembly Kit Hardware Accessory Function : Latching, Locking & Retention
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Hardware, Mounts, Locks & Retainers - 5207719-4 - TE Connectivity
Berwyn, PA, United States
Connector Hardware, Mounts, Locks & Retainers
5207719-4
Connector Hardware, Mounts, Locks & Retainers 5207719-4
Dimensions Product Feature Length : 18.99 MM  [.748 INCH ] Thread Length : 14.22 MM  [.56 INCH ] Mechanical Attachment Thread Size : 4-40 Packaging Features Packaging Method : Bag, Kit Packaging Quantity : 500 Product Type Features Connector Hardware Accessory Type : Female Screwlock Assembly Kit Hardware Accessory Function : Latching, Locking & Retention

Dimensions


  • Product Feature Length : 18.99 MM  [.748 INCH ]
  • Thread Length : 14.22 MM  [.56 INCH ]

Mechanical Attachment


  • Thread Size : 4-40

Packaging Features


  • Packaging Method : Bag, Kit
  • Packaging Quantity : 500

Product Type Features


  • Connector Hardware Accessory Type : Female Screwlock Assembly Kit
  • Hardware Accessory Function : Latching, Locking & Retention
Buy Now Datasheet
D-Sub Connectors - 5207719-4 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
5207719-4
D-Sub Connectors 5207719-4
FEMALE SCREWLOCK KIT,BULK PKG

FEMALE SCREWLOCK KIT,BULK PKG

Buy Now
D-Sub, D-Shaped Connector Jackscrews - 5207719-4 - ODG (Origin Data Global)
Shenzhen, China
D-Sub, D-Shaped Connector Jackscrews
5207719-4
D-Sub, D-Shaped Connector Jackscrews 5207719-4
FEMALE SCREWLOCK KIT 10 PC PART

FEMALE SCREWLOCK KIT 10 PC PART

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 5207719-4 5207719-4 5207719-4
Product Name Connector Hardware, Mounts, Locks & Retainers D-Sub Connectors D-Sub, D-Shaped Connector Jackscrews
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Coax Connectors - 1466293-1 - TE Connectivity
Specs
Gender Male / Plug
Termination Crimp
Mounting Panel Mount
View Details
2 suppliers
D-Sub Connectors - 1-1589053-7 - Powell Electronics, Inc.
Specs
Connector Type D-Sub Connector
View Details