TE Connectivity Connector Hardware, Mounts, Locks & Retainers 5207719-3

Description
Body Features Primary Product Material : Cold Rolled Steel Primary Product Plating Material : Zinc Dimensions Thread Length : 14.22 MM  [.56 INCH ] Mechanical Attachment Thread Size : 4-40 Packaging Features Packaging Method : Bag Packaging Quantity : 1 Product Type Features Connector Hardware Accessory Type : Female Screwlock Assembly Kit Hardware Accessory Function : Latching, Locking & Retention
Request a Quote Datasheet
Description
Body Features Primary Product Material : Cold Rolled Steel Primary Product Plating Material : Zinc Dimensions Thread Length : 14.22 MM  [.56 INCH ] Mechanical Attachment Thread Size : 4-40 Packaging Features Packaging Method : Bag Packaging Quantity : 1 Product Type Features Connector Hardware Accessory Type : Female Screwlock Assembly Kit Hardware Accessory Function : Latching, Locking & Retention
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Hardware, Mounts, Locks & Retainers - 5207719-3 - TE Connectivity
Berwyn, PA, United States
Connector Hardware, Mounts, Locks & Retainers
5207719-3
Connector Hardware, Mounts, Locks & Retainers 5207719-3
Body Features Primary Product Material : Cold Rolled Steel Primary Product Plating Material : Zinc Dimensions Thread Length : 14.22 MM  [.56 INCH ] Mechanical Attachment Thread Size : 4-40 Packaging Features Packaging Method : Bag Packaging Quantity : 1 Product Type Features Connector Hardware Accessory Type : Female Screwlock Assembly Kit Hardware Accessory Function : Latching, Locking & Retention

Body Features


  • Primary Product Material : Cold Rolled Steel
  • Primary Product Plating Material : Zinc

Dimensions


  • Thread Length : 14.22 MM  [.56 INCH ]

Mechanical Attachment


  • Thread Size : 4-40

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 1

Product Type Features


  • Connector Hardware Accessory Type : Female Screwlock Assembly Kit
  • Hardware Accessory Function : Latching, Locking & Retention
Buy Now
Connectors, Interconnects - D-Sub, D-Shaped Connectors - Accessories - Jackscrews - 1011449-5207719-3 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - D-Sub, D-Shaped Connectors - Accessories - Jackscrews
1011449-5207719-3
Connectors, Interconnects - D-Sub, D-Shaped Connectors - Accessories - Jackscrews 1011449-5207719-3
Win Source Part Number: 1011449-5207719-3 Category: Connectors, Interconnects>D-Sub, D-Shaped Connectors - Accessories - Jackscrews Series: AMPLIMITE Features: Hardware Included Package: Bulk Accessory Type: Jackscrew Socket For Use With/Related Products: AMPLIMITE Series HD, HDF Standard Package: 1 Thread Size: 4-40 Socket, 4-40 Screw Length - Below Head: 0.560" (14.22mm) Length - Threaded Portion Below Head: 0.560" (14.22mm) ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 7318.15.6080 Mfr: TE Connectivity AMP Connectors Other Names: A32023,-5207719-3-SI ,52077193 Base Product Number: 5207719

Win Source Part Number: 1011449-5207719-3
Category: Connectors, Interconnects>D-Sub, D-Shaped Connectors - Accessories - Jackscrews
Series: AMPLIMITE
Features: Hardware Included
Package: Bulk
Accessory Type: Jackscrew Socket
For Use With/Related Products: AMPLIMITE Series HD, HDF
Standard Package: 1
Thread Size: 4-40 Socket, 4-40 Screw
Length - Below Head: 0.560" (14.22mm)
Length - Threaded Portion Below Head: 0.560" (14.22mm)
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 7318.15.6080
Mfr: TE Connectivity AMP Connectors
Other Names: A32023,-5207719-3-SI,52077193
Base Product Number: 5207719

Buy Now Datasheet
D-Sub, D-Shaped Connector Jackscrews - A32023-ND - DigiKey
Thief River Falls, MN, United States
D-Sub, D-Shaped Connector Jackscrews
A32023-ND
D-Sub, D-Shaped Connector Jackscrews A32023-ND
Jackscrew Socket For AMPLIMITE Series HD, HDF

Jackscrew Socket For AMPLIMITE Series HD, HDF

Buy Now Datasheet
D-Sub Connectors - 5207719-3 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
5207719-3
D-Sub Connectors 5207719-3
KIT SCREWLOCK FEMALE CLEAR ZIN

KIT SCREWLOCK FEMALE CLEAR ZIN

Buy Now
Swedesboro, NJ, United States
D-Sub Connectors
5207719-3
D-Sub Connectors 5207719-3
FEMALE SCREWLOCKS-KIT

FEMALE SCREWLOCKS-KIT

Buy Now
Swedesboro, NJ, United States
D-Sub Connectors
5207719-3
D-Sub Connectors 5207719-3
D-Sub Connectors

D-Sub Connectors

Buy Now
Connectors I/O-D-Sub & D-Ribb Accssy,Hoods,Caps,Bckshlls,Hdwe - 5207719-3 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors I/O-D-Sub & D-Ribb Accssy,Hoods,Caps,Bckshlls,Hdwe
5207719-3
Connectors I/O-D-Sub & D-Ribb Accssy,Hoods,Caps,Bckshlls,Hdwe 5207719-3
KIT SCREWLOCK FEMALE CLEAR ZIN

KIT SCREWLOCK FEMALE CLEAR ZIN

Buy Now
5207719-3 Rohs Compliant Amp - Te Connectivity - 82AC1743 - Newark, An Avnet Company
Chicago, IL, United States
5207719-3 Rohs Compliant Amp - Te Connectivity
82AC1743
5207719-3 Rohs Compliant Amp - Te Connectivity 82AC1743
5207719-3 ROHS COMPLIANT: YES

5207719-3 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  TE Connectivity Win Source Electronics DigiKey Powell Electronics, Inc. Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 5207719-3 1011449-5207719-3 A32023-ND 5207719-3 5207719-3 82AC1743
Product Name Connector Hardware, Mounts, Locks & Retainers Connectors, Interconnects - D-Sub, D-Shaped Connectors - Accessories - Jackscrews D-Sub, D-Shaped Connector Jackscrews D-Sub Connectors Connectors I/O-D-Sub & D-Ribb Accssy,Hoods,Caps,Bckshlls,Hdwe 5207719-3 Rohs Compliant Amp - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub Connector Assemblies - 1333209-1-1634586-2 - Win Source Electronics
Specs
Termination Solder
Mounting Through Hole, Right Angle
Voltage Rating 250 volts
View Details
2 suppliers
D-Shaped Connectors - 1218444-3 - TE Connectivity
Specs
Connector Type Wire to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
3 suppliers
D-Shaped Connectors - 1-1589483-5 - TE Connectivity
Specs
Connector Type Wire to Board Connector
Termination Pre-Terminated Flying Leads
Mounting Board Mount
View Details
3 suppliers