TE Connectivity Ring Connectors 52077-2

Description
Ring Terminal Connector 1/2 Stud Circular 10 AWG Crimp
Request a Quote Datasheet
Description
Ring Terminal Connector 1/2 Stud Circular 10 AWG Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Connectors - A136204-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
A136204-ND
Ring Connectors A136204-ND
Ring Terminal Connector 1/2 Stud Circular 10 AWG Crimp

Ring Terminal Connector 1/2 Stud Circular 10 AWG Crimp

Buy Now Datasheet
Singapore, Singapore
300V Electronic Connector
392-52077-2
300V Electronic Connector 392-52077-2
Ring Terminal, 10AWG, Copper, Tin, Insulated, 300V Product overview: 52077-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 300V, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-52077-2 can be used for catalog matching and distributor lookup.

Ring Terminal, 10AWG, Copper, Tin, Insulated, 300V Product overview: 52077-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 300V, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-52077-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Terminal,pidg R Ir 10 1/2 Amp - Te Connectivity - 75AC9238 - Newark, An Avnet Company
Chicago, IL, United States
Terminal,pidg R Ir 10 1/2 Amp - Te Connectivity
75AC9238
Terminal,pidg R Ir 10 1/2 Amp - Te Connectivity 75AC9238
TERMINAL,PIDG R IR 10 1/2

TERMINAL,PIDG R IR 10 1/2

Supplier's Site
Terminal,pidg R Ir 10 1/2 Rohs Compliant Amp - Te Connectivity - 18H4296 - Newark, An Avnet Company
Chicago, IL, United States
Terminal,pidg R Ir 10 1/2 Rohs Compliant Amp - Te Connectivity
18H4296
Terminal,pidg R Ir 10 1/2 Rohs Compliant Amp - Te Connectivity 18H4296
TERMINAL,PIDG R IR 10 1/2 ROHS COMPLIANT: YES

TERMINAL,PIDG R IR 10 1/2 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A136204-ND 392-52077-2 75AC9238
Product Name Ring Connectors 300V Electronic Connector Terminal,pidg R Ir 10 1/2 Amp - Te Connectivity
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

Video Display Connectors Series - Mini Display Port Connectors - Rego Electronics Inc.
Specs
Connector Type Audio / Video; Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - SMT Spring Loaded Test Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
61 Position Hermetic Bulkhead Connector - 24035 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
50 Ohm N Connector, N Straight Plug - 190610 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details