TE Connectivity D Sub Shell, Receptacle, Size 4, Steel; No. Of Positions Amp Te Connectivity 5207661-3.

Description
D SUB SHELL, RECEPTACLE, SIZE 4, STEEL; NO. OF POSITIONS:37POSITION S; CONNECTOR TYPE:D SUB; CONNECTOR SHELL SIZE:DC; PRODUCT RANGE:AMPLIMITE HDP-20 SERIES; GENDER:RECEPTACLE; CONNECTOR BODY MATERIAL:METAL BODY; BODY MATERIAL:STEEL ROHS COMPLIANT: YES
Datasheet
Description
D SUB SHELL, RECEPTACLE, SIZE 4, STEEL; NO. OF POSITIONS:37POSITION S; CONNECTOR TYPE:D SUB; CONNECTOR SHELL SIZE:DC; PRODUCT RANGE:AMPLIMITE HDP-20 SERIES; GENDER:RECEPTACLE; CONNECTOR BODY MATERIAL:METAL BODY; BODY MATERIAL:STEEL ROHS COMPLIANT: YES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
D Sub Shell, Receptacle, Size 4, Steel; No. Of Positions Amp Te Connectivity - 29AC0055 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Shell, Receptacle, Size 4, Steel; No. Of Positions Amp Te Connectivity
29AC0055
D Sub Shell, Receptacle, Size 4, Steel; No. Of Positions Amp Te Connectivity 29AC0055
D SUB SHELL, RECEPTACLE, SIZE 4, STEEL; NO. OF POSITIONS:37POSITION S; CONNECTOR TYPE:D SUB; CONNECTOR SHELL SIZE:DC; PRODUCT RANGE:AMPLIMITE HDP-20 SERIES; GENDER:RECEPTACLE; CONNECTOR BODY MATERIAL:METAL BODY; BODY MATERIAL:STEEL ROHS COMPLIANT: YES

D SUB SHELL, RECEPTACLE, SIZE 4, STEEL; NO. OF POSITIONS:37POSITIONS; CONNECTOR TYPE:D SUB; CONNECTOR SHELL SIZE:DC; PRODUCT RANGE:AMPLIMITE HDP-20 SERIES; GENDER:RECEPTACLE; CONNECTOR BODY MATERIAL:METAL BODY; BODY MATERIAL:STEEL ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 29AC0055
Product Name D Sub Shell, Receptacle, Size 4, Steel; No. Of Positions Amp Te Connectivity
Material Steel; STEEL
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Needle Roller Bearing Inner Ring - IR100x110x30 - AST Bearings LLC
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 110 mm (4.33 inch)
Bearing Bore / Ring O.D. 3.94 inch (100 mm)
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details