TE Connectivity D Sub Housing, Rcpt, 37Pos, Dc; No. Of Positions Amp Te Connectivity 5207661-3

Description
D SUB HOUSING, RCPT, 37POS, DC; No. of Positions:37Position s; Connector Type:D Sub; Connector Shell Size:DC; Product Range:AMPLIMITE HDP-20 Series; Gender:Receptacle; Connector Body Material:Metal Body RoHS Compliant: Yes
Datasheet
Description
D SUB HOUSING, RCPT, 37POS, DC; No. of Positions:37Position s; Connector Type:D Sub; Connector Shell Size:DC; Product Range:AMPLIMITE HDP-20 Series; Gender:Receptacle; Connector Body Material:Metal Body RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
D Sub Housing, Rcpt, 37Pos, Dc; No. Of Positions Amp Te Connectivity - 99X5680 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Housing, Rcpt, 37Pos, Dc; No. Of Positions Amp Te Connectivity
99X5680
D Sub Housing, Rcpt, 37Pos, Dc; No. Of Positions Amp Te Connectivity 99X5680
D SUB HOUSING, RCPT, 37POS, DC; No. of Positions:37Position s; Connector Type:D Sub; Connector Shell Size:DC; Product Range:AMPLIMITE HDP-20 Series; Gender:Receptacle; Connector Body Material:Metal Body RoHS Compliant: Yes

D SUB HOUSING, RCPT, 37POS, DC; No. of Positions:37Positions; Connector Type:D Sub; Connector Shell Size:DC; Product Range:AMPLIMITE HDP-20 Series; Gender:Receptacle; Connector Body Material:Metal Body RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 99X5680
Product Name D Sub Housing, Rcpt, 37Pos, Dc; No. Of Positions Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

1.25
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Housing Bore / Bearing O.D. 31.75 mm (1.25 inch)
Material Aluminum
View Details
Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 25 mm (0.9843 inch)
Bearing Bore / Ring O.D. 0.7874 inch (20 mm)
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details