TE Connectivity Connector Hardware, Mounts, Locks & Retainers 5206942-2

Description
Body Features Primary Product Material : Stainless Steel Dimensions Product Feature Length : 10.54 MM  [.415 INCH ] Mechanical Attachment Thread Size : 4-40 Packaging Features Packaging Method : Loose Piece, Bulk Product Type Features Connector Hardware Accessory Type : Slide Latch Kit Hardware Accessory Function : Latching, Locking & Retention
Request a Quote Datasheet
Description
Body Features Primary Product Material : Stainless Steel Dimensions Product Feature Length : 10.54 MM  [.415 INCH ] Mechanical Attachment Thread Size : 4-40 Packaging Features Packaging Method : Loose Piece, Bulk Product Type Features Connector Hardware Accessory Type : Slide Latch Kit Hardware Accessory Function : Latching, Locking & Retention
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Hardware, Mounts, Locks & Retainers - 5206942-2 - TE Connectivity
Berwyn, PA, United States
Connector Hardware, Mounts, Locks & Retainers
5206942-2
Connector Hardware, Mounts, Locks & Retainers 5206942-2
Body Features Primary Product Material : Stainless Steel Dimensions Product Feature Length : 10.54 MM  [.415 INCH ] Mechanical Attachment Thread Size : 4-40 Packaging Features Packaging Method : Loose Piece, Bulk Product Type Features Connector Hardware Accessory Type : Slide Latch Kit Hardware Accessory Function : Latching, Locking & Retention

Body Features


  • Primary Product Material : Stainless Steel

Dimensions


  • Product Feature Length : 10.54 MM  [.415 INCH ]

Mechanical Attachment


  • Thread Size : 4-40

Packaging Features


  • Packaging Method : Loose Piece, Bulk

Product Type Features


  • Connector Hardware Accessory Type : Slide Latch Kit
  • Hardware Accessory Function : Latching, Locking & Retention
Buy Now Datasheet
D-Sub, D-Shaped Connector Accessories - 5206942-2-ND - DigiKey
Thief River Falls, MN, United States
D-Sub, D-Shaped Connector Accessories
5206942-2-ND
D-Sub, D-Shaped Connector Accessories 5206942-2-ND
Connector Slide Latch For AMPLIMITE Series

Connector Slide Latch For AMPLIMITE Series

Buy Now Datasheet
D-Sub Connectors - 5206942-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
5206942-2
D-Sub Connectors 5206942-2
SLIDE LATCH CLIP ASY, BULK

SLIDE LATCH CLIP ASY, BULK

Buy Now
Swedesboro, NJ, United States
D-Sub Connectors
5206942-2
D-Sub Connectors 5206942-2
D-Sub Connectors

D-Sub Connectors

Buy Now
Slide Latch Clip Asy, Bulk Amp - Te Connectivity - 58M3074 - Newark, An Avnet Company
Chicago, IL, United States
Slide Latch Clip Asy, Bulk Amp - Te Connectivity
58M3074
Slide Latch Clip Asy, Bulk Amp - Te Connectivity 58M3074
SLIDE LATCH CLIP ASY, BULK

SLIDE LATCH CLIP ASY, BULK

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 5206942-2 5206942-2-ND 5206942-2 58M3074
Product Name Connector Hardware, Mounts, Locks & Retainers D-Sub, D-Shaped Connector Accessories D-Sub Connectors Slide Latch Clip Asy, Bulk Amp - Te Connectivity
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products