TE Connectivity Connector Hardware, Mounts, Locks & Retainers 5206514-7

Description
Body Features Primary Product Material : Cold Rolled Steel Dimensions Product Length : 14.2 MM  [.56 INCH ] Mechanical Attachment Thread Size : 4-40 Packaging Features Packaging Method : Bag Packaging Quantity : 100 Product Type Features Connector Hardware Accessory Type : Locking Post Kit Hardware Accessory Function : Latching, Locking & Retention
Request a Quote Datasheet
Description
Body Features Primary Product Material : Cold Rolled Steel Dimensions Product Length : 14.2 MM  [.56 INCH ] Mechanical Attachment Thread Size : 4-40 Packaging Features Packaging Method : Bag Packaging Quantity : 100 Product Type Features Connector Hardware Accessory Type : Locking Post Kit Hardware Accessory Function : Latching, Locking & Retention
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Hardware, Mounts, Locks & Retainers - 5206514-7 - TE Connectivity
Berwyn, PA, United States
Connector Hardware, Mounts, Locks & Retainers
5206514-7
Connector Hardware, Mounts, Locks & Retainers 5206514-7
Body Features Primary Product Material : Cold Rolled Steel Dimensions Product Length : 14.2 MM  [.56 INCH ] Mechanical Attachment Thread Size : 4-40 Packaging Features Packaging Method : Bag Packaging Quantity : 100 Product Type Features Connector Hardware Accessory Type : Locking Post Kit Hardware Accessory Function : Latching, Locking & Retention

Body Features


  • Primary Product Material : Cold Rolled Steel

Dimensions


  • Product Length : 14.2 MM  [.56 INCH ]

Mechanical Attachment


  • Thread Size : 4-40

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 100

Product Type Features


  • Connector Hardware Accessory Type : Locking Post Kit
  • Hardware Accessory Function : Latching, Locking & Retention
Buy Now
D-Sub Connectors - 5206514-7 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
5206514-7
D-Sub Connectors 5206514-7
SLIDING LOCK POST KIT,BULK PKG

SLIDING LOCK POST KIT,BULK PKG

Buy Now
D-Sub, D-Shaped Connector Jackscrews - 5206514-7-ND - DigiKey
Thief River Falls, MN, United States
D-Sub, D-Shaped Connector Jackscrews
5206514-7-ND
D-Sub, D-Shaped Connector Jackscrews 5206514-7-ND
Slide Lock Bolt For AMPLIMITE Series HDE, HDF, HDP

Slide Lock Bolt For AMPLIMITE Series HDE, HDF, HDP

Buy Now Datasheet
Sliding Lock Post Kit,bulk Pkg Amp - Te Connectivity - 90AJ0331 - Newark, An Avnet Company
Chicago, IL, United States
Sliding Lock Post Kit,bulk Pkg Amp - Te Connectivity
90AJ0331
Sliding Lock Post Kit,bulk Pkg Amp - Te Connectivity 90AJ0331
SLIDING LOCK POST KIT,BULK PKG

SLIDING LOCK POST KIT,BULK PKG

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 5206514-7 5206514-7 5206514-7-ND 90AJ0331
Product Name Connector Hardware, Mounts, Locks & Retainers D-Sub Connectors D-Sub, D-Shaped Connector Jackscrews Sliding Lock Post Kit,bulk Pkg Amp - Te Connectivity
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Box Mount D-Sub Connectors - 1-1757827-0 - TE Connectivity
Specs
Connector Type D-Sub Connector; Wire to Board Connector
Current Rating 5.0 amps
View Details
Coax Connectors - 1466328-1 - TE Connectivity
Specs
Gender Male / Plug
Termination Crimp
Mounting Free-Hanging (In-Line)
View Details
2 suppliers
D-Sub Connectors - 1466294-1 - Powell Electronics, Inc.
Specs
Connector Type D-Sub Connector
View Details
2 suppliers