TE Connectivity Connector Hardware, Mounts, Locks & Retainers 5206514-6

Description
Body Features Primary Product Material : Cold Rolled Steel Dimensions Product Length : 14.2 MM  [.56 INCH ] Mechanical Attachment Thread Size : 4-40 Packaging Features Packaging Method : Bag Packaging Quantity : 1 Product Type Features Connector Hardware Accessory Type : Locking Post Kit Hardware Accessory Function : Latching, Locking & Retention
Request a Quote Datasheet
Description
Body Features Primary Product Material : Cold Rolled Steel Dimensions Product Length : 14.2 MM  [.56 INCH ] Mechanical Attachment Thread Size : 4-40 Packaging Features Packaging Method : Bag Packaging Quantity : 1 Product Type Features Connector Hardware Accessory Type : Locking Post Kit Hardware Accessory Function : Latching, Locking & Retention
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Hardware, Mounts, Locks & Retainers - 5206514-6 - TE Connectivity
Berwyn, PA, United States
Connector Hardware, Mounts, Locks & Retainers
5206514-6
Connector Hardware, Mounts, Locks & Retainers 5206514-6
Body Features Primary Product Material : Cold Rolled Steel Dimensions Product Length : 14.2 MM  [.56 INCH ] Mechanical Attachment Thread Size : 4-40 Packaging Features Packaging Method : Bag Packaging Quantity : 1 Product Type Features Connector Hardware Accessory Type : Locking Post Kit Hardware Accessory Function : Latching, Locking & Retention

Body Features


  • Primary Product Material : Cold Rolled Steel

Dimensions


  • Product Length : 14.2 MM  [.56 INCH ]

Mechanical Attachment


  • Thread Size : 4-40

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 1

Product Type Features


  • Connector Hardware Accessory Type : Locking Post Kit
  • Hardware Accessory Function : Latching, Locking & Retention
Buy Now
D-Sub Connectors - 5206514-6 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
5206514-6
D-Sub Connectors 5206514-6
SLIDING LOCK POST KIT

SLIDING LOCK POST KIT

Buy Now
Swedesboro, NJ, United States
D-Sub Connectors
5206514-6
D-Sub Connectors 5206514-6
LOCKING POST-KIT PKG

LOCKING POST-KIT PKG

Buy Now
D-Sub, D-Shaped Connector Jackscrews - A33697-ND - DigiKey
Thief River Falls, MN, United States
D-Sub, D-Shaped Connector Jackscrews
A33697-ND
D-Sub, D-Shaped Connector Jackscrews A33697-ND
Slide Lock Bolt For AMPLIMITE Series HDE, HDF, HDP

Slide Lock Bolt For AMPLIMITE Series HDE, HDF, HDP

Buy Now Datasheet
Connectors I/O-D-Sub & D-Ribb Accssy,Hoods,Caps,Bckshlls,Hdwe - 5206514-6 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors I/O-D-Sub & D-Ribb Accssy,Hoods,Caps,Bckshlls,Hdwe
5206514-6
Connectors I/O-D-Sub & D-Ribb Accssy,Hoods,Caps,Bckshlls,Hdwe 5206514-6
SLIDING LOCK POST KIT

SLIDING LOCK POST KIT

Buy Now
D-Sub, D-Shaped Connector Jackscrews - 5206514-6 - ODG (Origin Data Global)
Shenzhen, China
D-Sub, D-Shaped Connector Jackscrews
5206514-6
D-Sub, D-Shaped Connector Jackscrews 5206514-6
CONN D-SUB LOCKING POST ASSEMBLY

CONN D-SUB LOCKING POST ASSEMBLY

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey Heilind Electronics, Inc. ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 5206514-6 5206514-6 A33697-ND 5206514-6 5206514-6
Product Name Connector Hardware, Mounts, Locks & Retainers D-Sub Connectors D-Sub, D-Shaped Connector Jackscrews Connectors I/O-D-Sub & D-Ribb Accssy,Hoods,Caps,Bckshlls,Hdwe D-Sub, D-Shaped Connector Jackscrews
Connector Type D-Sub Connector D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Box Mount D-Sub Connectors - 1-1757831-0 - TE Connectivity
Specs
Connector Type D-Sub Connector; Wire to Board Connector
Current Rating 5.0 amps
View Details
Standard Circular Connectors - 1-1589061-3 - TE Connectivity
Specs
Connector Type Circular / Cylindrical Connectors
Mounting Panel Mount
Current Rating 1.0 amps
View Details
2 suppliers
Connector Backshells - 1-2308342-1 - TE Connectivity
Specs
Geometry 45, 180
View Details
2 suppliers