TE Connectivity Connector Hardware, Mounts, Locks & Retainers 5206514-4

Description
Body Features Primary Product Material : Cold Rolled Steel Dimensions Product Length : 10.4 MM  [.41 INCH ] Mechanical Attachment Thread Size : 4-40 Packaging Features Packaging Method : Bag Packaging Quantity : 1 Product Type Features Connector Hardware Accessory Type : Locking Post Kit Hardware Accessory Function : Latching, Locking & Retention
Request a Quote Datasheet
Description
Body Features Primary Product Material : Cold Rolled Steel Dimensions Product Length : 10.4 MM  [.41 INCH ] Mechanical Attachment Thread Size : 4-40 Packaging Features Packaging Method : Bag Packaging Quantity : 1 Product Type Features Connector Hardware Accessory Type : Locking Post Kit Hardware Accessory Function : Latching, Locking & Retention
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Hardware, Mounts, Locks & Retainers - 5206514-4 - TE Connectivity
Berwyn, PA, United States
Connector Hardware, Mounts, Locks & Retainers
5206514-4
Connector Hardware, Mounts, Locks & Retainers 5206514-4
Body Features Primary Product Material : Cold Rolled Steel Dimensions Product Length : 10.4 MM  [.41 INCH ] Mechanical Attachment Thread Size : 4-40 Packaging Features Packaging Method : Bag Packaging Quantity : 1 Product Type Features Connector Hardware Accessory Type : Locking Post Kit Hardware Accessory Function : Latching, Locking & Retention

Body Features


  • Primary Product Material : Cold Rolled Steel

Dimensions


  • Product Length : 10.4 MM  [.41 INCH ]

Mechanical Attachment


  • Thread Size : 4-40

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 1

Product Type Features


  • Connector Hardware Accessory Type : Locking Post Kit
  • Hardware Accessory Function : Latching, Locking & Retention
Buy Now
D-Sub, D-Shaped Connector Jackscrews - A130881-ND - DigiKey
Thief River Falls, MN, United States
D-Sub, D-Shaped Connector Jackscrews
A130881-ND
D-Sub, D-Shaped Connector Jackscrews A130881-ND
Slide Lock Bolt For AMPLIMITE Series HDE, HDF, HDP

Slide Lock Bolt For AMPLIMITE Series HDE, HDF, HDP

Buy Now Datasheet
D-Sub Connectors - 5206514-4 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
5206514-4
D-Sub Connectors 5206514-4
SLIDING LOCK POST KIT CLEAR Z1

SLIDING LOCK POST KIT CLEAR Z1

Buy Now
Swedesboro, NJ, United States
D-Sub Connectors
5206514-4
D-Sub Connectors 5206514-4
D-Sub Connectors

D-Sub Connectors

Buy Now
Sliding Lock Post Kit Clear Z1 Amp - Te Connectivity - 76AC8468 - Newark, An Avnet Company
Chicago, IL, United States
Sliding Lock Post Kit Clear Z1 Amp - Te Connectivity
76AC8468
Sliding Lock Post Kit Clear Z1 Amp - Te Connectivity 76AC8468
SLIDING LOCK POST KIT CLEAR Z1

SLIDING LOCK POST KIT CLEAR Z1

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 5206514-4 A130881-ND 5206514-4 76AC8468
Product Name Connector Hardware, Mounts, Locks & Retainers D-Sub, D-Shaped Connector Jackscrews D-Sub Connectors Sliding Lock Post Kit Clear Z1 Amp - Te Connectivity
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Standard Circular Connectors - 1-1589058-4 - TE Connectivity
Specs
Connector Type Circular / Cylindrical Connectors
Mounting Panel Mount
Current Rating 1.0 amps
View Details
2 suppliers
Specs
Connector Type Military Connector
View Details