TE Connectivity Connector Hardware, Mounts, Locks & Retainers 5206514-3

Description
Body Features Primary Product Material : Cold Rolled Steel Dimensions Product Length : 10.4 MM  [.41 INCH ] Mechanical Attachment Thread Size : 4-40 Packaging Features Packaging Method : Package Packaging Quantity : 100 Product Type Features Connector Hardware Accessory Type : Locking Post Kit Hardware Accessory Function : Latching, Locking & Retention
Request a Quote Datasheet
Description
Body Features Primary Product Material : Cold Rolled Steel Dimensions Product Length : 10.4 MM  [.41 INCH ] Mechanical Attachment Thread Size : 4-40 Packaging Features Packaging Method : Package Packaging Quantity : 100 Product Type Features Connector Hardware Accessory Type : Locking Post Kit Hardware Accessory Function : Latching, Locking & Retention
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Hardware, Mounts, Locks & Retainers - 5206514-3 - TE Connectivity
Berwyn, PA, United States
Connector Hardware, Mounts, Locks & Retainers
5206514-3
Connector Hardware, Mounts, Locks & Retainers 5206514-3
Body Features Primary Product Material : Cold Rolled Steel Dimensions Product Length : 10.4 MM  [.41 INCH ] Mechanical Attachment Thread Size : 4-40 Packaging Features Packaging Method : Package Packaging Quantity : 100 Product Type Features Connector Hardware Accessory Type : Locking Post Kit Hardware Accessory Function : Latching, Locking & Retention

Body Features


  • Primary Product Material : Cold Rolled Steel

Dimensions


  • Product Length : 10.4 MM  [.41 INCH ]

Mechanical Attachment


  • Thread Size : 4-40

Packaging Features


  • Packaging Method : Package
  • Packaging Quantity : 100

Product Type Features


  • Connector Hardware Accessory Type : Locking Post Kit
  • Hardware Accessory Function : Latching, Locking & Retention
Buy Now
D-Sub, D-Shaped Connector Jackscrews - 5206514-3-ND - DigiKey
Thief River Falls, MN, United States
D-Sub, D-Shaped Connector Jackscrews
5206514-3-ND
D-Sub, D-Shaped Connector Jackscrews 5206514-3-ND
Slide Lock Bolt For AMPLIMITE Series HDE, HDF, HDP

Slide Lock Bolt For AMPLIMITE Series HDE, HDF, HDP

Buy Now Datasheet
D-Sub Connectors - 5206514-3 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
5206514-3
D-Sub Connectors 5206514-3
SLIDING LOCK POST KIT,BULK PKG

SLIDING LOCK POST KIT,BULK PKG

Buy Now
Swedesboro, NJ, United States
D-Sub Connectors
5206514-3
D-Sub Connectors 5206514-3
D-Sub Connectors

D-Sub Connectors

Buy Now
Sliding Lock Post Kit,bulk Pkg Amp - Te Connectivity - 73P5002 - Newark, An Avnet Company
Chicago, IL, United States
Sliding Lock Post Kit,bulk Pkg Amp - Te Connectivity
73P5002
Sliding Lock Post Kit,bulk Pkg Amp - Te Connectivity 73P5002
SLIDING LOCK POST KIT,BULK PKG

SLIDING LOCK POST KIT,BULK PKG

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 5206514-3 5206514-3-ND 5206514-3 73P5002
Product Name Connector Hardware, Mounts, Locks & Retainers D-Sub, D-Shaped Connector Jackscrews D-Sub Connectors Sliding Lock Post Kit,bulk Pkg Amp - Te Connectivity
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Connector (RF) Assemblies - 1508-1246-ND - DigiKey
Specs
Connector Type Coaxial Connector; RF and Microwave Connector
Mounting Free Hanging (In-Line)
View Details
3 suppliers
D-Sub, D-Shaped Connector Accessories - A125294-ND - DigiKey
Specs
Connector Type D-Sub Connector
View Details