TE Connectivity D-Sub Hood, Dd, 45/180Deg, Thermoplastic; Product Range Amp Te Connectivity 5206478-5

Description
D-SUB HOOD, DD, 45/180DEG, THERMOPLASTIC; Product Range:AMPLIMITE HD-20 Series; D Sub Shell Size:DD; Cable Exit Angle:45°, 180°; Connector Body Material:Thermoplast ic Body RoHS Compliant: Yes
Description
D-SUB HOOD, DD, 45/180DEG, THERMOPLASTIC; Product Range:AMPLIMITE HD-20 Series; D Sub Shell Size:DD; Cable Exit Angle:45°, 180°; Connector Body Material:Thermoplast ic Body RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
D-Sub Hood, Dd, 45/180Deg, Thermoplastic; Product Range Amp Te Connectivity - 52M9064 - Newark, An Avnet Company
Chicago, IL, United States
D-Sub Hood, Dd, 45/180Deg, Thermoplastic; Product Range Amp Te Connectivity
52M9064
D-Sub Hood, Dd, 45/180Deg, Thermoplastic; Product Range Amp Te Connectivity 52M9064
D-SUB HOOD, DD, 45/180DEG, THERMOPLASTIC; Product Range:AMPLIMITE HD-20 Series; D Sub Shell Size:DD; Cable Exit Angle:45°, 180°; Connector Body Material:Thermoplast ic Body RoHS Compliant: Yes

D-SUB HOOD, DD, 45/180DEG, THERMOPLASTIC; Product Range:AMPLIMITE HD-20 Series; D Sub Shell Size:DD; Cable Exit Angle:45°, 180°; Connector Body Material:Thermoplastic Body RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 52M9064
Product Name D-Sub Hood, Dd, 45/180Deg, Thermoplastic; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

0.5
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Housing Bore / Bearing O.D. 12.7 mm (0.5000 inch)
Material Aluminum
View Details
Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 68 mm (2.68 inch)
Bearing Bore / Ring O.D. 2.36 inch (60 mm)
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details