TE Connectivity Product Range Amp Te Connectivity 5206478-5.

Description
Product Range:-; Cable Exit Angle:45°, 180°; Connector Body Material:Thermoplast ic Body; Accessory Type:Clamp Shell; Connector Shell Size:5; For Use With:AMPLITE HD-20 Series Connectors RoHS Compliant: Yes
Description
Product Range:-; Cable Exit Angle:45°, 180°; Connector Body Material:Thermoplast ic Body; Accessory Type:Clamp Shell; Connector Shell Size:5; For Use With:AMPLITE HD-20 Series Connectors RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Product Range Amp Te Connectivity - 24AC2337 - Newark, An Avnet Company
Chicago, IL, United States
Product Range Amp Te Connectivity
24AC2337
Product Range Amp Te Connectivity 24AC2337
Product Range:-; Cable Exit Angle:45°, 180°; Connector Body Material:Thermoplast ic Body; Accessory Type:Clamp Shell; Connector Shell Size:5; For Use With:AMPLITE HD-20 Series Connectors RoHS Compliant: Yes

Product Range:-; Cable Exit Angle:45°, 180°; Connector Body Material:Thermoplastic Body; Accessory Type:Clamp Shell; Connector Shell Size:5; For Use With:AMPLITE HD-20 Series Connectors RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 24AC2337
Product Name Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 25 mm (0.9843 inch)
Bearing Bore / Ring O.D. 0.7874 inch (20 mm)
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details