TE Connectivity Cable Clamp Kit, Size 2, Thermoplastic; Product Range Amp Te Connectivity 5206478-2

Description
CABLE CLAMP KIT, SIZE 2, THERMOPLASTIC; Product Range:AMPLIMITE Series; D Sub Shell Size:DA; Cable Exit Angle:45°, 180°; Connector Body Material:Thermoplast ic Body; Accessory Type:Cable Clamp Kit; Connector Shell Size:DA RoHS Compliant: Yes
Description
CABLE CLAMP KIT, SIZE 2, THERMOPLASTIC; Product Range:AMPLIMITE Series; D Sub Shell Size:DA; Cable Exit Angle:45°, 180°; Connector Body Material:Thermoplast ic Body; Accessory Type:Cable Clamp Kit; Connector Shell Size:DA RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cable Clamp Kit, Size 2, Thermoplastic; Product Range Amp Te Connectivity - 16M3200 - Newark, An Avnet Company
Chicago, IL, United States
Cable Clamp Kit, Size 2, Thermoplastic; Product Range Amp Te Connectivity
16M3200
Cable Clamp Kit, Size 2, Thermoplastic; Product Range Amp Te Connectivity 16M3200
CABLE CLAMP KIT, SIZE 2, THERMOPLASTIC; Product Range:AMPLIMITE Series; D Sub Shell Size:DA; Cable Exit Angle:45°, 180°; Connector Body Material:Thermoplast ic Body; Accessory Type:Cable Clamp Kit; Connector Shell Size:DA RoHS Compliant: Yes

CABLE CLAMP KIT, SIZE 2, THERMOPLASTIC; Product Range:AMPLIMITE Series; D Sub Shell Size:DA; Cable Exit Angle:45°, 180°; Connector Body Material:Thermoplastic Body; Accessory Type:Cable Clamp Kit; Connector Shell Size:DA RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 16M3200
Product Name Cable Clamp Kit, Size 2, Thermoplastic; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

0.375
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Housing Bore / Bearing O.D. 9.52 mm (0.3750 inch)
Material Aluminum
View Details
Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Bearing Parts - Races - Hartford Technologies, Inc.
Hartford Technologies, Inc.
Specs
Housing Type Ball Bearing Inner Ring; Ball Bearing Outer Ring; Needle Bearing Inner Ring; Roller Bearing Inner Ring; Roller Bearing Outer Ring
Material Steel
View Details