TE Connectivity Cable Clamp Kit, Size 1, Thermoplastic; Product Range Amp Te Connectivity 5206478-1.

Description
CABLE CLAMP KIT, SIZE 1, THERMOPLASTIC; PRODUCT RANGE:AMPLIMITE SERIES; D SUB SHELL SIZE:DE; CABLE EXIT ANGLE:45 , 180 ; CONNECTOR BODY MATERIAL:THERMOPLAST IC BODY; ACCESSORY TYPE:CABLE CLAMP KIT; CONNECTOR SHELL SIZE:DE ROHS COMPLIANT: YES
Description
CABLE CLAMP KIT, SIZE 1, THERMOPLASTIC; PRODUCT RANGE:AMPLIMITE SERIES; D SUB SHELL SIZE:DE; CABLE EXIT ANGLE:45 , 180 ; CONNECTOR BODY MATERIAL:THERMOPLAST IC BODY; ACCESSORY TYPE:CABLE CLAMP KIT; CONNECTOR SHELL SIZE:DE ROHS COMPLIANT: YES

Suppliers

Company
Product
Description
Supplier Links
Cable Clamp Kit, Size 1, Thermoplastic; Product Range Amp Te Connectivity - 29AC0050 - Newark, An Avnet Company
Chicago, IL, United States
Cable Clamp Kit, Size 1, Thermoplastic; Product Range Amp Te Connectivity
29AC0050
Cable Clamp Kit, Size 1, Thermoplastic; Product Range Amp Te Connectivity 29AC0050
CABLE CLAMP KIT, SIZE 1, THERMOPLASTIC; PRODUCT RANGE:AMPLIMITE SERIES; D SUB SHELL SIZE:DE; CABLE EXIT ANGLE:45 , 180 ; CONNECTOR BODY MATERIAL:THERMOPLAST IC BODY; ACCESSORY TYPE:CABLE CLAMP KIT; CONNECTOR SHELL SIZE:DE ROHS COMPLIANT: YES

CABLE CLAMP KIT, SIZE 1, THERMOPLASTIC; PRODUCT RANGE:AMPLIMITE SERIES; D SUB SHELL SIZE:DE; CABLE EXIT ANGLE:45 , 180 ; CONNECTOR BODY MATERIAL:THERMOPLASTIC BODY; ACCESSORY TYPE:CABLE CLAMP KIT; CONNECTOR SHELL SIZE:DE ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 29AC0050
Product Name Cable Clamp Kit, Size 1, Thermoplastic; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

.375 in. ID, .562 in. OD Anodized Aluminum Inner Ring Bearing Spacer - BHAINR-375562063 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 22 mm (0.8661 inch)
Bearing Bore / Ring O.D. 0.6693 inch (17 mm)
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details