TE Connectivity Connector Hardware, Mounts, Locks & Retainers 5206473-3

Description
Body Features Primary Product Material : Cold Rolled Steel Primary Product Plating Material : Zinc Mechanical Attachment Thread Size : 4-40 Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector Hardware Accessory Type : Saddle Washer Hardware Accessory Function : Latching, Locking & Retention, Mounting
Request a Quote Datasheet
Description
Body Features Primary Product Material : Cold Rolled Steel Primary Product Plating Material : Zinc Mechanical Attachment Thread Size : 4-40 Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector Hardware Accessory Type : Saddle Washer Hardware Accessory Function : Latching, Locking & Retention, Mounting
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Hardware, Mounts, Locks & Retainers - 5206473-3 - TE Connectivity
Berwyn, PA, United States
Connector Hardware, Mounts, Locks & Retainers
5206473-3
Connector Hardware, Mounts, Locks & Retainers 5206473-3
Body Features Primary Product Material : Cold Rolled Steel Primary Product Plating Material : Zinc Mechanical Attachment Thread Size : 4-40 Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector Hardware Accessory Type : Saddle Washer Hardware Accessory Function : Latching, Locking & Retention, Mounting

Body Features


  • Primary Product Material : Cold Rolled Steel
  • Primary Product Plating Material : Zinc

Mechanical Attachment


  • Thread Size : 4-40

Packaging Features


  • Packaging Method : Package
  • Packaging Quantity : 1

Product Type Features


  • Connector Hardware Accessory Type : Saddle Washer
  • Hardware Accessory Function : Latching, Locking & Retention, Mounting
Buy Now
D-Sub Connectors - 5206473-3 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
5206473-3
D-Sub Connectors 5206473-3
SADDLE WASHER,SPECIAL,ZN PLTD

SADDLE WASHER,SPECIAL,ZN PLTD

Buy Now
Swedesboro, NJ, United States
D-Sub Connectors
5206473-3
D-Sub Connectors 5206473-3
AMPLIMITE HD WRE COMP

AMPLIMITE HD WRE COMP

Buy Now
Swedesboro, NJ, United States
D-Sub Connectors
5206473-3
D-Sub Connectors 5206473-3
D-Sub Connectors

D-Sub Connectors

Buy Now
Connectors I/O-D-Sub & D-Ribb Accssy,Hoods,Caps,Bckshlls,Hdwe - 5206473-3 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors I/O-D-Sub & D-Ribb Accssy,Hoods,Caps,Bckshlls,Hdwe
5206473-3
Connectors I/O-D-Sub & D-Ribb Accssy,Hoods,Caps,Bckshlls,Hdwe 5206473-3
SADDLE WASHERSPECIALZN PLTD

SADDLE WASHERSPECIALZN PLTD

Buy Now
D-Sub, D-Shaped Connector Accessories - A122143-ND - DigiKey
Thief River Falls, MN, United States
D-Sub, D-Shaped Connector Accessories
A122143-ND
D-Sub, D-Shaped Connector Accessories A122143-ND
Connector Washer, Saddle For 5206052-3

Connector Washer, Saddle For 5206052-3

Buy Now Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Heilind Electronics, Inc. DigiKey
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 5206473-3 5206473-3 5206473-3 A122143-ND
Product Name Connector Hardware, Mounts, Locks & Retainers D-Sub Connectors Connectors I/O-D-Sub & D-Ribb Accssy,Hoods,Caps,Bckshlls,Hdwe D-Sub, D-Shaped Connector Accessories
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub, D-Shaped Connector Backshells, Hoods - 1-176793-0-ND - DigiKey
Specs
Connector Type D-Sub Connector
Geometry Straight; 180°
View Details
D-Shaped Connectors - 1218125-4 - TE Connectivity
Specs
Connector Type Wire to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
3 suppliers
Standard Circular Connectors - 1-1589058-4 - TE Connectivity
Specs
Connector Type Circular / Cylindrical Connectors
Mounting Panel Mount
Current Rating 1.0 amps
View Details
2 suppliers