TE Connectivity Cable Clamp Kit, Size 3, Thermoplastic; Product Range Amp Te Connectivity 5206472-1.

Description
CABLE CLAMP KIT, SIZE 3, THERMOPLASTIC; PRODUCT RANGE:AMPLIMITE SERIES; D SUB SHELL SIZE:DB; CABLE EXIT ANGLE:90 , 180 ; CONNECTOR BODY MATERIAL:THERMOPLAST IC BODY; ACCESSORY TYPE:CABLE CLAMP KIT; BODY COLOR:BLACK ROHS COMPLIANT: YES
Datasheet
Description
CABLE CLAMP KIT, SIZE 3, THERMOPLASTIC; PRODUCT RANGE:AMPLIMITE SERIES; D SUB SHELL SIZE:DB; CABLE EXIT ANGLE:90 , 180 ; CONNECTOR BODY MATERIAL:THERMOPLAST IC BODY; ACCESSORY TYPE:CABLE CLAMP KIT; BODY COLOR:BLACK ROHS COMPLIANT: YES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Clamp Kit, Size 3, Thermoplastic; Product Range Amp Te Connectivity - 29AC0049 - Newark, An Avnet Company
Chicago, IL, United States
Cable Clamp Kit, Size 3, Thermoplastic; Product Range Amp Te Connectivity
29AC0049
Cable Clamp Kit, Size 3, Thermoplastic; Product Range Amp Te Connectivity 29AC0049
CABLE CLAMP KIT, SIZE 3, THERMOPLASTIC; PRODUCT RANGE:AMPLIMITE SERIES; D SUB SHELL SIZE:DB; CABLE EXIT ANGLE:90 , 180 ; CONNECTOR BODY MATERIAL:THERMOPLAST IC BODY; ACCESSORY TYPE:CABLE CLAMP KIT; BODY COLOR:BLACK ROHS COMPLIANT: YES

CABLE CLAMP KIT, SIZE 3, THERMOPLASTIC; PRODUCT RANGE:AMPLIMITE SERIES; D SUB SHELL SIZE:DB; CABLE EXIT ANGLE:90 , 180 ; CONNECTOR BODY MATERIAL:THERMOPLASTIC BODY; ACCESSORY TYPE:CABLE CLAMP KIT; BODY COLOR:BLACK ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 29AC0049
Product Name Cable Clamp Kit, Size 3, Thermoplastic; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 10 mm (0.3937 inch)
Bearing Bore / Ring O.D. 0.2756 inch (7 mm)
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details