TE Connectivity Cable Clamp Kit, Size 2, Thermoplastic; Product Range Amp Te Connectivity 5206471-1

Description
CABLE CLAMP KIT, SIZE 2, THERMOPLASTIC; Product Range:AMPLIMITE Series; D Sub Shell Size:DA; Cable Exit Angle:90°, 180°; Connector Body Material:Thermoplast ic Body; Accessory Type:Cable Clamp Kit; Body Color:Black RoHS Compliant: Yes
Datasheet
Description
CABLE CLAMP KIT, SIZE 2, THERMOPLASTIC; Product Range:AMPLIMITE Series; D Sub Shell Size:DA; Cable Exit Angle:90°, 180°; Connector Body Material:Thermoplast ic Body; Accessory Type:Cable Clamp Kit; Body Color:Black RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Clamp Kit, Size 2, Thermoplastic; Product Range Amp Te Connectivity - 16M3197 - Newark, An Avnet Company
Chicago, IL, United States
Cable Clamp Kit, Size 2, Thermoplastic; Product Range Amp Te Connectivity
16M3197
Cable Clamp Kit, Size 2, Thermoplastic; Product Range Amp Te Connectivity 16M3197
CABLE CLAMP KIT, SIZE 2, THERMOPLASTIC; Product Range:AMPLIMITE Series; D Sub Shell Size:DA; Cable Exit Angle:90°, 180°; Connector Body Material:Thermoplast ic Body; Accessory Type:Cable Clamp Kit; Body Color:Black RoHS Compliant: Yes

CABLE CLAMP KIT, SIZE 2, THERMOPLASTIC; Product Range:AMPLIMITE Series; D Sub Shell Size:DA; Cable Exit Angle:90°, 180°; Connector Body Material:Thermoplastic Body; Accessory Type:Cable Clamp Kit; Body Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet
D Sub Backshell, 90/180Deg, Da Rohs Compliant Amp Te Connectivity - 75AJ1125 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Backshell, 90/180Deg, Da Rohs Compliant Amp Te Connectivity
75AJ1125
D Sub Backshell, 90/180Deg, Da Rohs Compliant Amp Te Connectivity 75AJ1125
D SUB BACKSHELL, 90/180DEG, DA ROHS COMPLIANT: YES

D SUB BACKSHELL, 90/180DEG, DA ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 16M3197
Product Name Cable Clamp Kit, Size 2, Thermoplastic; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 10 mm (0.3937 inch)
Bearing Bore / Ring O.D. 0.2362 inch (6 mm)
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details