TE Connectivity Cable Clamp, Size 2, Thermoplastic; Product Range Amp Te Connectivity 5206393-1

Description
CABLE CLAMP, SIZE 2, THERMOPLASTIC; Product Range:AMPLIMITE HDP Metal Shell Series; D Sub Shell Size:DA; Cable Exit Angle:45°, 180°; Connector Body Material:Thermoplast ic Body; Accessory Type:Short Cable Clamp RoHS Compliant: Yes
Description
CABLE CLAMP, SIZE 2, THERMOPLASTIC; Product Range:AMPLIMITE HDP Metal Shell Series; D Sub Shell Size:DA; Cable Exit Angle:45°, 180°; Connector Body Material:Thermoplast ic Body; Accessory Type:Short Cable Clamp RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cable Clamp, Size 2, Thermoplastic; Product Range Amp Te Connectivity - 51M4706 - Newark, An Avnet Company
Chicago, IL, United States
Cable Clamp, Size 2, Thermoplastic; Product Range Amp Te Connectivity
51M4706
Cable Clamp, Size 2, Thermoplastic; Product Range Amp Te Connectivity 51M4706
CABLE CLAMP, SIZE 2, THERMOPLASTIC; Product Range:AMPLIMITE HDP Metal Shell Series; D Sub Shell Size:DA; Cable Exit Angle:45°, 180°; Connector Body Material:Thermoplast ic Body; Accessory Type:Short Cable Clamp RoHS Compliant: Yes

CABLE CLAMP, SIZE 2, THERMOPLASTIC; Product Range:AMPLIMITE HDP Metal Shell Series; D Sub Shell Size:DA; Cable Exit Angle:45°, 180°; Connector Body Material:Thermoplastic Body; Accessory Type:Short Cable Clamp RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 51M4706
Product Name Cable Clamp, Size 2, Thermoplastic; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 100 mm (3.94 inch)
Bearing Bore / Ring O.D. 3.54 inch (90 mm)
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details