TE Connectivity Connector Hardware, Mounts, Locks & Retainers 5206052-3

Description
Dimensions Product Feature Length : 11.1 MM  [.437 INCH ] Mechanical Attachment Thread Size : 4-40 Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector Hardware Accessory Type : Saddle Screw Hardware Accessory Function : Mounting, Latching, Locking & Retention
Request a Quote Datasheet
Description
Dimensions Product Feature Length : 11.1 MM  [.437 INCH ] Mechanical Attachment Thread Size : 4-40 Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector Hardware Accessory Type : Saddle Screw Hardware Accessory Function : Mounting, Latching, Locking & Retention
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Hardware, Mounts, Locks & Retainers - 5206052-3 - TE Connectivity
Berwyn, PA, United States
Connector Hardware, Mounts, Locks & Retainers
5206052-3
Connector Hardware, Mounts, Locks & Retainers 5206052-3
Dimensions Product Feature Length : 11.1 MM  [.437 INCH ] Mechanical Attachment Thread Size : 4-40 Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector Hardware Accessory Type : Saddle Screw Hardware Accessory Function : Mounting, Latching, Locking & Retention

Dimensions


  • Product Feature Length : 11.1 MM  [.437 INCH ]

Mechanical Attachment


  • Thread Size : 4-40

Packaging Features


  • Packaging Method : Package
  • Packaging Quantity : 1

Product Type Features


  • Connector Hardware Accessory Type : Saddle Screw
  • Hardware Accessory Function : Mounting, Latching, Locking & Retention
Buy Now
D-Sub, D-Shaped Connector Jackscrews - 5206052-3-ND - DigiKey
Thief River Falls, MN, United States
D-Sub, D-Shaped Connector Jackscrews
5206052-3-ND
D-Sub, D-Shaped Connector Jackscrews 5206052-3-ND
Jackscrew, Slotted For AMPLIMITE Series

Jackscrew, Slotted For AMPLIMITE Series

Buy Now Datasheet
D-Sub Connectors - 5206052-3 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
5206052-3
D-Sub Connectors 5206052-3
SCREW,SPECIAL,ZN

SCREW,SPECIAL,ZN

Buy Now
Swedesboro, NJ, United States
D-Sub Connectors
5206052-3
D-Sub Connectors 5206052-3
D-Sub Connectors

D-Sub Connectors

Buy Now
Connectors I/O-D-Sub & D-Ribb Accssy,Hoods,Caps,Bckshlls,Hdwe - 5206052-3 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors I/O-D-Sub & D-Ribb Accssy,Hoods,Caps,Bckshlls,Hdwe
5206052-3
Connectors I/O-D-Sub & D-Ribb Accssy,Hoods,Caps,Bckshlls,Hdwe 5206052-3
SCREWSPECIALZN

SCREWSPECIALZN

Buy Now
Screw,special,zn Amp - Te Connectivity - 76AC8458 - Newark, An Avnet Company
Chicago, IL, United States
Screw,special,zn Amp - Te Connectivity
76AC8458
Screw,special,zn Amp - Te Connectivity 76AC8458
SCREW,SPECIAL,ZN

SCREW,SPECIAL,ZN

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc. Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 5206052-3 5206052-3-ND 5206052-3 5206052-3 76AC8458
Product Name Connector Hardware, Mounts, Locks & Retainers D-Sub, D-Shaped Connector Jackscrews D-Sub Connectors Connectors I/O-D-Sub & D-Ribb Accssy,Hoods,Caps,Bckshlls,Hdwe Screw,special,zn Amp - Te Connectivity
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

D-Shaped Connectors - 1-1589797-8 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Pre-Terminated Flying Leads
Mounting Cable Mount (Free-Hanging)
View Details
2 suppliers
D-Sub Connectors - 1466294-1 - Powell Electronics, Inc.
Specs
Connector Type D-Sub Connector
View Details
2 suppliers
D-Shaped Connectors - 1-338310-2 - TE Connectivity
Specs
Connector Type Wire to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
5 suppliers