TE Connectivity Connector Hardware, Mounts, Locks & Retainers 5205980-4

Description
Body Features Primary Product Material : Carbon Steel Dimensions Product Feature Length : 5.59 MM  [.22 INCH ] Mechanical Attachment Thread Size : 4-40 Packaging Features Packaging Method : Bag Packaging Quantity : 1 Product Type Features Connector Hardware Accessory Type : Screw Retainer Kit Hardware Accessory Function : Latching, Locking & Retention
Request a Quote Datasheet
Description
Body Features Primary Product Material : Carbon Steel Dimensions Product Feature Length : 5.59 MM  [.22 INCH ] Mechanical Attachment Thread Size : 4-40 Packaging Features Packaging Method : Bag Packaging Quantity : 1 Product Type Features Connector Hardware Accessory Type : Screw Retainer Kit Hardware Accessory Function : Latching, Locking & Retention
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Hardware, Mounts, Locks & Retainers - 5205980-4 - TE Connectivity
Berwyn, PA, United States
Connector Hardware, Mounts, Locks & Retainers
5205980-4
Connector Hardware, Mounts, Locks & Retainers 5205980-4
Body Features Primary Product Material : Carbon Steel Dimensions Product Feature Length : 5.59 MM  [.22 INCH ] Mechanical Attachment Thread Size : 4-40 Packaging Features Packaging Method : Bag Packaging Quantity : 1 Product Type Features Connector Hardware Accessory Type : Screw Retainer Kit Hardware Accessory Function : Latching, Locking & Retention

Body Features


  • Primary Product Material : Carbon Steel

Dimensions


  • Product Feature Length : 5.59 MM  [.22 INCH ]

Mechanical Attachment


  • Thread Size : 4-40

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 1

Product Type Features


  • Connector Hardware Accessory Type : Screw Retainer Kit
  • Hardware Accessory Function : Latching, Locking & Retention
Buy Now
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Jackscrews - 1364251-5205980-4 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Jackscrews
1364251-5205980-4
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Jackscrews 1364251-5205980-4
Win Source Part Number: 1364251-5205980-4 Category: Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Jackscrews Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: AMPLIMITE Package: Bulk Product Status: Active Features: Clip Base Product Number: 5205980 HTSUS: 7318.15.6080 REACH Status: REACH Affected ECCN: EAR99 Accessory Type: Jackscrew, Slotted For Use With/Related Products: AMPLIMITE Series HDE, HDP Thread Size: 4-40 Length - Below Head: 0.220" (5.59mm)

Win Source Part Number: 1364251-5205980-4
Category: Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Jackscrews
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: AMPLIMITE
Package: Bulk
Product Status: Active
Features: Clip
Base Product Number: 5205980
HTSUS: 7318.15.6080
REACH Status: REACH Affected
ECCN: EAR99
Accessory Type: Jackscrew, Slotted
For Use With/Related Products: AMPLIMITE Series HDE, HDP
Thread Size: 4-40
Length - Below Head: 0.220" (5.59mm)

Buy Now Datasheet
D-Sub Connectors - 5205980-4 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
5205980-4
D-Sub Connectors 5205980-4
SCREW RETAINER KIT

SCREW RETAINER KIT

Buy Now
D-Sub Connectors - 5205980-4 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
5205980-4
D-Sub Connectors 5205980-4
SCREW RETAINERS-KIT

SCREW RETAINERS-KIT

Buy Now
Swedesboro, NJ, United States
D-Sub Connectors
5205980-4
D-Sub Connectors 5205980-4
D-Sub Connectors

D-Sub Connectors

Buy Now
Connectors I/O-D-Sub & D-Ribb Accssy,Hoods,Caps,Bckshlls,Hdwe - 5205980-4 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors I/O-D-Sub & D-Ribb Accssy,Hoods,Caps,Bckshlls,Hdwe
5205980-4
Connectors I/O-D-Sub & D-Ribb Accssy,Hoods,Caps,Bckshlls,Hdwe 5205980-4
SCREW RETAINER KIT

SCREW RETAINER KIT

Buy Now
D-Sub, D-Shaped Connector Jackscrews - 5205980-4 - ODG (Origin Data Global)
Shenzhen, China
D-Sub, D-Shaped Connector Jackscrews
5205980-4
D-Sub, D-Shaped Connector Jackscrews 5205980-4
CONN D-SUB SCREW RETAINER KIT

CONN D-SUB SCREW RETAINER KIT

Supplier's Site Datasheet
CONN D-SUB SCREW RETAINER KIT - 792-5205980-4 - Utmel Electronic Limited
Hong Kong, China
CONN D-SUB SCREW RETAINER KIT
792-5205980-4
CONN D-SUB SCREW RETAINER KIT 792-5205980-4
CONN D-SUB SCREW RETAINER KIT

CONN D-SUB SCREW RETAINER KIT

Supplier's Site

Technical Specifications

  TE Connectivity Win Source Electronics Powell Electronics, Inc. Heilind Electronics, Inc. ODG (Origin Data Global) Utmel Electronic Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 5205980-4 1364251-5205980-4 5205980-4 5205980-4 5205980-4 792-5205980-4
Product Name Connector Hardware, Mounts, Locks & Retainers Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Jackscrews D-Sub Connectors Connectors I/O-D-Sub & D-Ribb Accssy,Hoods,Caps,Bckshlls,Hdwe D-Sub, D-Shaped Connector Jackscrews CONN D-SUB SCREW RETAINER KIT
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 006-1189-20-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
D-Shaped Connectors - 1-1734044-1 - TE Connectivity
Specs
Connector Type Wire to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
4 suppliers