TE Connectivity Connector Hardware, Mounts, Locks & Retainers 5205980-3

Description
Body Features Primary Product Material : Carbon Steel Dimensions Product Feature Length : 5.59 MM  [.22 INCH ] Mechanical Attachment Thread Size : 4-40 Packaging Features Packaging Method : Bag Packaging Quantity : 1000 Product Type Features Connector Hardware Accessory Type : Screw Retainer Kit Hardware Accessory Function : Latching, Locking & Retention
Request a Quote Datasheet
Description
Body Features Primary Product Material : Carbon Steel Dimensions Product Feature Length : 5.59 MM  [.22 INCH ] Mechanical Attachment Thread Size : 4-40 Packaging Features Packaging Method : Bag Packaging Quantity : 1000 Product Type Features Connector Hardware Accessory Type : Screw Retainer Kit Hardware Accessory Function : Latching, Locking & Retention
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Hardware, Mounts, Locks & Retainers - 5205980-3 - TE Connectivity
Berwyn, PA, United States
Connector Hardware, Mounts, Locks & Retainers
5205980-3
Connector Hardware, Mounts, Locks & Retainers 5205980-3
Body Features Primary Product Material : Carbon Steel Dimensions Product Feature Length : 5.59 MM  [.22 INCH ] Mechanical Attachment Thread Size : 4-40 Packaging Features Packaging Method : Bag Packaging Quantity : 1000 Product Type Features Connector Hardware Accessory Type : Screw Retainer Kit Hardware Accessory Function : Latching, Locking & Retention

Body Features


  • Primary Product Material : Carbon Steel

Dimensions


  • Product Feature Length : 5.59 MM  [.22 INCH ]

Mechanical Attachment


  • Thread Size : 4-40

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 1000

Product Type Features


  • Connector Hardware Accessory Type : Screw Retainer Kit
  • Hardware Accessory Function : Latching, Locking & Retention
Buy Now
D-Sub Connectors - 5205980-3 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
5205980-3
D-Sub Connectors 5205980-3
SCREW RETAINER KIT,BULK PKG

SCREW RETAINER KIT,BULK PKG

Buy Now
Swedesboro, NJ, United States
D-Sub Connectors
5205980-3
D-Sub Connectors 5205980-3
SCREW RETAINERS-BULK

SCREW RETAINERS-BULK

Buy Now
D-Sub, D-Shaped Connector Jackscrews - A130880-ND - DigiKey
Thief River Falls, MN, United States
D-Sub, D-Shaped Connector Jackscrews
A130880-ND
D-Sub, D-Shaped Connector Jackscrews A130880-ND
Jackscrew, Slotted For AMPLIMITE Series HDE, HDP

Jackscrew, Slotted For AMPLIMITE Series HDE, HDP

Buy Now Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 5205980-3 5205980-3 A130880-ND
Product Name Connector Hardware, Mounts, Locks & Retainers D-Sub Connectors D-Sub, D-Shaped Connector Jackscrews
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products