TE Connectivity Connector Hardware, Mounts, Locks & Retainers 5205979-1

Description
Body Features Primary Product Material : Cold Rolled Steel Primary Product Plating Material : Zinc Dimensions Product Feature Length : 5.59 MM  [.22 INCH ] Thread Length : 2.54 MM  [.1 INCH ] Mechanical Attachment Product Plating Finish : Chromate Conversion Coating Thread Size : 4-40 Packaging Features Packaging Method : Loose Piece Packaging Quantity : 1 Product Type Features Connector Hardware Accessory Type : Retainer Screw Hardware Accessory Function : Latching, Locking & Retention, Mounting
Request a Quote Datasheet
Description
Body Features Primary Product Material : Cold Rolled Steel Primary Product Plating Material : Zinc Dimensions Product Feature Length : 5.59 MM  [.22 INCH ] Thread Length : 2.54 MM  [.1 INCH ] Mechanical Attachment Product Plating Finish : Chromate Conversion Coating Thread Size : 4-40 Packaging Features Packaging Method : Loose Piece Packaging Quantity : 1 Product Type Features Connector Hardware Accessory Type : Retainer Screw Hardware Accessory Function : Latching, Locking & Retention, Mounting
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Hardware, Mounts, Locks & Retainers - 5205979-1 - TE Connectivity
Berwyn, PA, United States
Connector Hardware, Mounts, Locks & Retainers
5205979-1
Connector Hardware, Mounts, Locks & Retainers 5205979-1
Body Features Primary Product Material : Cold Rolled Steel Primary Product Plating Material : Zinc Dimensions Product Feature Length : 5.59 MM  [.22 INCH ] Thread Length : 2.54 MM  [.1 INCH ] Mechanical Attachment Product Plating Finish : Chromate Conversion Coating Thread Size : 4-40 Packaging Features Packaging Method : Loose Piece Packaging Quantity : 1 Product Type Features Connector Hardware Accessory Type : Retainer Screw Hardware Accessory Function : Latching, Locking & Retention, Mounting

Body Features


  • Primary Product Material : Cold Rolled Steel
  • Primary Product Plating Material : Zinc

Dimensions


  • Product Feature Length : 5.59 MM  [.22 INCH ]
  • Thread Length : 2.54 MM  [.1 INCH ]

Mechanical Attachment


  • Product Plating Finish : Chromate Conversion Coating
  • Thread Size : 4-40

Packaging Features


  • Packaging Method : Loose Piece
  • Packaging Quantity : 1

Product Type Features


  • Connector Hardware Accessory Type : Retainer Screw
  • Hardware Accessory Function : Latching, Locking & Retention, Mounting
Buy Now
D-Sub Connectors - 5205979-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
5205979-1
D-Sub Connectors 5205979-1
FILLISTER HEAD SCREW,ZN

FILLISTER HEAD SCREW,ZN

Buy Now
D-Sub, D-Shaped Connector Jackscrews - 5205979-1-ND - DigiKey
Thief River Falls, MN, United States
D-Sub, D-Shaped Connector Jackscrews
5205979-1-ND
D-Sub, D-Shaped Connector Jackscrews 5205979-1-ND
Jackscrew, Slotted For AMPLIMITE Series

Jackscrew, Slotted For AMPLIMITE Series

Buy Now Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 5205979-1 5205979-1 5205979-1-ND
Product Name Connector Hardware, Mounts, Locks & Retainers D-Sub Connectors D-Sub, D-Shaped Connector Jackscrews
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

D-Shaped Connectors - 1-1532179-8 - TE Connectivity
Specs
Connector Type Wire to Board Connector
Termination Pre-Terminated Flying Leads
Mounting Panel Mount
View Details
2 suppliers
D-Sub, D-Shaped Connector Accessories - 17-1-2308349-7-ND - DigiKey
Specs
Connector Type D-Sub Connector
View Details
D-Sub, D-Shaped Connector Accessories - A125381-ND - DigiKey
Specs
Connector Type D-Sub Connector
View Details
2 suppliers