TE Connectivity Connector Hardware, Mounts, Locks & Retainers 5205933-4

Description
Body Features Primary Product Material : Aluminum Alloy Dimensions Product Length : 11 MM  [.435 INCH ] Mechanical Attachment Thread Size : 4-40 Packaging Features Packaging Method : Bag Packaging Quantity : 500 Product Type Features Connector Hardware Accessory Type : Standoff Bushings Hardware Accessory Function : Mounting
Request a Quote
Description
Body Features Primary Product Material : Aluminum Alloy Dimensions Product Length : 11 MM  [.435 INCH ] Mechanical Attachment Thread Size : 4-40 Packaging Features Packaging Method : Bag Packaging Quantity : 500 Product Type Features Connector Hardware Accessory Type : Standoff Bushings Hardware Accessory Function : Mounting
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connector Hardware, Mounts, Locks & Retainers - 5205933-4 - TE Connectivity
Berwyn, PA, United States
Connector Hardware, Mounts, Locks & Retainers
5205933-4
Connector Hardware, Mounts, Locks & Retainers 5205933-4
Body Features Primary Product Material : Aluminum Alloy Dimensions Product Length : 11 MM  [.435 INCH ] Mechanical Attachment Thread Size : 4-40 Packaging Features Packaging Method : Bag Packaging Quantity : 500 Product Type Features Connector Hardware Accessory Type : Standoff Bushings Hardware Accessory Function : Mounting

Body Features


  • Primary Product Material : Aluminum Alloy

Dimensions


  • Product Length : 11 MM  [.435 INCH ]

Mechanical Attachment


  • Thread Size : 4-40

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 500

Product Type Features


  • Connector Hardware Accessory Type : Standoff Bushings
  • Hardware Accessory Function : Mounting
Buy Now
D-Sub Connectors - 5205933-4 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
5205933-4
D-Sub Connectors 5205933-4
STANDOFF BUSHING, BULK PACKED

STANDOFF BUSHING, BULK PACKED

Buy Now
Swedesboro, NJ, United States
D-Sub Connectors
5205933-4
D-Sub Connectors 5205933-4
D-Sub Connectors

D-Sub Connectors

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors
Product Number 5205933-4 5205933-4
Product Name Connector Hardware, Mounts, Locks & Retainers D-Sub Connectors
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

D-Shaped Connectors - 1218749-5 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Termination Crimp
Mounting Panel Mount
View Details
3 suppliers
Connectors, Interconnects - D-Sub Connectors - 1294108-1-1734530-1 - Win Source Electronics
Specs
Termination Solder
Mounting Through Hole, Right Angle
Voltage Rating 125 volts
View Details
3 suppliers