TE Connectivity Connector Hardware, Mounts, Locks & Retainers 5205933-3

Description
Body Features Primary Product Material : Aluminum Dimensions Product Length : 11 MM  [.433 INCH ] Mechanical Attachment Thread Size : 4-40 Packaging Features Packaging Method : Bag Packaging Quantity : 1 Product Type Features Connector Hardware Accessory Type : Standoff Bushings Hardware Accessory Function : Mounting
Request a Quote
Description
Body Features Primary Product Material : Aluminum Dimensions Product Length : 11 MM  [.433 INCH ] Mechanical Attachment Thread Size : 4-40 Packaging Features Packaging Method : Bag Packaging Quantity : 1 Product Type Features Connector Hardware Accessory Type : Standoff Bushings Hardware Accessory Function : Mounting
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connector Hardware, Mounts, Locks & Retainers - 5205933-3 - TE Connectivity
Berwyn, PA, United States
Connector Hardware, Mounts, Locks & Retainers
5205933-3
Connector Hardware, Mounts, Locks & Retainers 5205933-3
Body Features Primary Product Material : Aluminum Dimensions Product Length : 11 MM  [.433 INCH ] Mechanical Attachment Thread Size : 4-40 Packaging Features Packaging Method : Bag Packaging Quantity : 1 Product Type Features Connector Hardware Accessory Type : Standoff Bushings Hardware Accessory Function : Mounting

Body Features


  • Primary Product Material : Aluminum

Dimensions


  • Product Length : 11 MM  [.433 INCH ]

Mechanical Attachment


  • Thread Size : 4-40

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 1

Product Type Features


  • Connector Hardware Accessory Type : Standoff Bushings
  • Hardware Accessory Function : Mounting
Buy Now
Connectors - 5205933-3 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors
5205933-3
Connectors 5205933-3
BUSHING KIT

BUSHING KIT

Buy Now
D-Sub Connectors - 5205933-3 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
5205933-3
D-Sub Connectors 5205933-3
BUSHING KIT

BUSHING KIT

Buy Now
Swedesboro, NJ, United States
D-Sub Connectors
5205933-3
D-Sub Connectors 5205933-3
HARDWARE-KIT PKG

HARDWARE-KIT PKG

Buy Now
AMP FROM TE CONNECTIVITY 5205933-3 Standoff, Aluminium, Round Female, 4-40, 11.049 mm, 5205 Series - 792-5205933-3 - Utmel Electronic Limited
Hong Kong, China
AMP FROM TE CONNECTIVITY 5205933-3 Standoff, Aluminium, Round Female, 4-40, 11.049 mm, 5205 Series
792-5205933-3
AMP FROM TE CONNECTIVITY 5205933-3 Standoff, Aluminium, Round Female, 4-40, 11.049 mm, 5205 Series 792-5205933-3
AMP FROM TE CONNECTIVITY 5205933-3 Standoff, Aluminium, Round Female, 4-40, 11.049 mm, 5205 Series

AMP FROM TE CONNECTIVITY 5205933-3 Standoff, Aluminium, Round Female, 4-40, 11.049 mm, 5205 Series

Supplier's Site

Technical Specifications

  TE Connectivity Heilind Electronics, Inc. Powell Electronics, Inc. Utmel Electronic Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 5205933-3 5205933-3 5205933-3 792-5205933-3
Product Name Connector Hardware, Mounts, Locks & Retainers Connectors D-Sub Connectors AMP FROM TE CONNECTIVITY 5205933-3 Standoff, Aluminium, Round Female, 4-40, 11.049 mm, 5205 Series
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

D-Shaped Connectors - 1218748-2 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Termination Crimp
Mounting Panel Mount
View Details
3 suppliers
D-Sub Connectors - 1-1532020-8 - Powell Electronics, Inc.
Specs
Connector Type D-Sub Connector
View Details