5205821-3 -- CONNECTOR HARDWARE, MOUNTS, LOCKS & RETAINERS
TE Connectivity
Connector Hardware, Mounts, Locks & Retainers
5205821-3
Description
Body Features Primary Product Material : Cold Rolled Steel Primary Product Plating Material : Zinc
Mechanical Attachment Thread Size : 4-40
Packaging Features Packaging Method : Package Packaging Quantity : 10000
Product Type Features Connector Hardware Accessory Type : Hex Nut Hardware Accessory Function : Mounting, Latching, Locking & Retention
Usage Conditions Operating Temperature (Max) : 85 DEGC [185 DEGF ] Operating Temperature Range : -55 - 85 DEGC [-67 - 185 DEGF ]
-
TE Connectivity
-
Powell Electronics, Inc.
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
Body Features Primary Product Material : Cold Rolled Steel Primary Product Plating Material : Zinc
Mechanical Attachment Thread Size : 4-40
Packaging Features Packaging Method : Package Packaging Quantity : 10000
Product Type Features Connector Hardware Accessory Type : Hex Nut Hardware Accessory Function : Mounting, Latching, Locking & Retention
Usage Conditions Operating Temperature (Max) : 85 DEGC [185 DEGF ] Operating Temperature Range : -55 - 85 DEGC [-67 - 185 DEGF ]
Request a Quote
Email Supplier
Suppliers
Connector Hardware, Mounts, Locks & Retainers
5205821-3
Body Features Primary Product Material : Cold Rolled Steel Primary Product Plating Material : Zinc
Mechanical Attachment Thread Size : 4-40
Packaging Features Packaging Method : Package Packaging Quantity : 10000
Product Type Features Connector Hardware Accessory Type : Hex Nut Hardware Accessory Function : Mounting, Latching, Locking & Retention
Usage Conditions Operating Temperature (Max) : 85 DEGC [185 DEGF ] Operating Temperature Range : -55 - 85 DEGC [-67 - 185 DEGF ]
Body Features
- Primary Product Material : Cold Rolled Steel
- Primary Product Plating Material : Zinc
Mechanical Attachment
Packaging Features
- Packaging Method : Package
- Packaging Quantity : 10000
Product Type Features
- Connector Hardware Accessory Type : Hex Nut
- Hardware Accessory Function : Mounting, Latching, Locking & Retention
Usage Conditions
- Operating Temperature (Max) : 85 DEGC [185 DEGF ]
- Operating Temperature Range : -55 - 85 DEGC [-67 - 185 DEGF ]
Buy Now
Nut,4-40,plated Amp - Te Connectivity
60R3628
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
5205821-3 |
5205821-3 |
60R3628 |
|
Product Name
|
Connector Hardware, Mounts, Locks & Retainers |
D-Sub Connectors |
Nut,4-40,plated Amp - Te Connectivity |
|
Connector Type
|
|
D-Sub Connector
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Wire to Board Connector
Termination
Pre-Terminated Flying Leads
Mounting
Panel Mount
View Details
3 suppliers
Connector Type
Wire to Wire Connector
Termination
Crimp
Mounting
Panel Mount
View Details
3 suppliers