5205821-2 -- CONNECTOR HARDWARE, MOUNTS, LOCKS & RETAINERS
TE Connectivity
Connector Hardware, Mounts, Locks & Retainers
5205821-2
Description
Body Features Primary Product Material : Cold Rolled Steel Primary Product Plating Material : Zinc
Mechanical Attachment Thread Size : 4-40
Packaging Features Packaging Method : Package Packaging Quantity : 10000
Product Type Features Connector Hardware Accessory Type : Hex Nut Hardware Accessory Function : Mounting, Latching, Locking & Retention
-
TE Connectivity
-
Powell Electronics, Inc.
Request a Quote
Email Supplier
Description
Body Features Primary Product Material : Cold Rolled Steel Primary Product Plating Material : Zinc
Mechanical Attachment Thread Size : 4-40
Packaging Features Packaging Method : Package Packaging Quantity : 10000
Product Type Features Connector Hardware Accessory Type : Hex Nut Hardware Accessory Function : Mounting, Latching, Locking & Retention
Request a Quote
Email Supplier
Suppliers
Connector Hardware, Mounts, Locks & Retainers
5205821-2
Body Features Primary Product Material : Cold Rolled Steel Primary Product Plating Material : Zinc
Mechanical Attachment Thread Size : 4-40
Packaging Features Packaging Method : Package Packaging Quantity : 10000
Product Type Features Connector Hardware Accessory Type : Hex Nut Hardware Accessory Function : Mounting, Latching, Locking & Retention
Body Features
- Primary Product Material : Cold Rolled Steel
- Primary Product Plating Material : Zinc
Mechanical Attachment
Packaging Features
- Packaging Method : Package
- Packaging Quantity : 10000
Product Type Features
- Connector Hardware Accessory Type : Hex Nut
- Hardware Accessory Function : Mounting, Latching, Locking & Retention
Buy Now
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
5205821-2 |
5205821-2 |
|
Product Name
|
Connector Hardware, Mounts, Locks & Retainers |
D-Sub Connectors |
|
Connector Type
|
|
D-Sub Connector
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Wire to Wire Connector
Termination
Crimp
Mounting
Panel Mount
View Details
4 suppliers