5205820-3 -- CONNECTOR HARDWARE, MOUNTS, LOCKS & RETAINERS
TE ConnectivityConnector Hardware, Mounts, Locks & Retainers5205820-3
Description
Body Features Primary Product Material : Cold Rolled Steel
Packaging Features Packaging Method : Package Packaging Quantity : 1
Product Type Features Connector Hardware Accessory Type : Washer Hardware Accessory Function : Latching, Locking & Retention, Mounting
TE Connectivity
Powell Electronics, Inc.
Powell Electronics, Inc.
Done
Request a Quote
Email Supplier
Description
Body Features Primary Product Material : Cold Rolled Steel
Packaging Features Packaging Method : Package Packaging Quantity : 1
Product Type Features Connector Hardware Accessory Type : Washer Hardware Accessory Function : Latching, Locking & Retention, Mounting
Body Features Primary Product Material : Cold Rolled Steel
Packaging Features Packaging Method : Package Packaging Quantity : 1
Product Type Features Connector Hardware Accessory Type : Washer Hardware Accessory Function : Latching, Locking & Retention, Mounting
Body Features
Primary Product Material : Cold Rolled Steel
Packaging Features
Packaging Method : Package
Packaging Quantity : 1
Product Type Features
Connector Hardware Accessory Type : Washer
Hardware Accessory Function : Latching, Locking & Retention, Mounting