TE Connectivity Connector Hardware, Mounts, Locks & Retainers 5205818-3

Description
Body Features Primary Product Material : Cold Rolled Steel Primary Product Plating Material : Zinc Dimensions Product Length : 12.7 MM  [.5 INCH ] Thread Length : 7.92 MM  [.312 INCH ] Mechanical Attachment Product Plating Finish : Chromate Conversion Coating Thread Size : 4-40 UNC Packaging Features Packaging Method : Package Packaging Quantity : 3000 Product Type Features Connector Hardware Accessory Type : Female Screwlock Hardware Accessory Function : Latching, Locking & Retention
Request a Quote Datasheet
Description
Body Features Primary Product Material : Cold Rolled Steel Primary Product Plating Material : Zinc Dimensions Product Length : 12.7 MM  [.5 INCH ] Thread Length : 7.92 MM  [.312 INCH ] Mechanical Attachment Product Plating Finish : Chromate Conversion Coating Thread Size : 4-40 UNC Packaging Features Packaging Method : Package Packaging Quantity : 3000 Product Type Features Connector Hardware Accessory Type : Female Screwlock Hardware Accessory Function : Latching, Locking & Retention
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Hardware, Mounts, Locks & Retainers - 5205818-3 - TE Connectivity
Berwyn, PA, United States
Connector Hardware, Mounts, Locks & Retainers
5205818-3
Connector Hardware, Mounts, Locks & Retainers 5205818-3
Body Features Primary Product Material : Cold Rolled Steel Primary Product Plating Material : Zinc Dimensions Product Length : 12.7 MM  [.5 INCH ] Thread Length : 7.92 MM  [.312 INCH ] Mechanical Attachment Product Plating Finish : Chromate Conversion Coating Thread Size : 4-40 UNC Packaging Features Packaging Method : Package Packaging Quantity : 3000 Product Type Features Connector Hardware Accessory Type : Female Screwlock Hardware Accessory Function : Latching, Locking & Retention

Body Features


  • Primary Product Material : Cold Rolled Steel
  • Primary Product Plating Material : Zinc

Dimensions


  • Product Length : 12.7 MM  [.5 INCH ]
  • Thread Length : 7.92 MM  [.312 INCH ]

Mechanical Attachment


  • Product Plating Finish : Chromate Conversion Coating
  • Thread Size : 4-40 UNC

Packaging Features


  • Packaging Method : Package
  • Packaging Quantity : 3000

Product Type Features


  • Connector Hardware Accessory Type : Female Screwlock
  • Hardware Accessory Function : Latching, Locking & Retention
Buy Now
D-Sub, D-Shaped Connector Jackscrews - 5205818-3-ND - DigiKey
Thief River Falls, MN, United States
D-Sub, D-Shaped Connector Jackscrews
5205818-3-ND
D-Sub, D-Shaped Connector Jackscrews 5205818-3-ND
Jackscrew Socket For AMPLIMITE Series HDF, HDP

Jackscrew Socket For AMPLIMITE Series HDF, HDP

Buy Now Datasheet
D-Sub Connectors - 5205818-3 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
5205818-3
D-Sub Connectors 5205818-3
FEMALE SCREWLOCK,PLTD

FEMALE SCREWLOCK,PLTD

Buy Now
Swedesboro, NJ, United States
D-Sub Connectors
5205818-3
D-Sub Connectors 5205818-3
AMPLIMITE HD WRE COMP

AMPLIMITE HD WRE COMP

Buy Now
Swedesboro, NJ, United States
D-Sub Connectors
5205818-3
D-Sub Connectors 5205818-3
D-Sub Connectors

D-Sub Connectors

Buy Now
D-Sub, D-Shaped Connector Jackscrews - 5205818-3 - ODG (Origin Data Global)
Shenzhen, China
D-Sub, D-Shaped Connector Jackscrews
5205818-3
D-Sub, D-Shaped Connector Jackscrews 5205818-3
CONN SCREW LOCKS FEMALE 4-40

CONN SCREW LOCKS FEMALE 4-40

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc. ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 5205818-3 5205818-3-ND 5205818-3 5205818-3
Product Name Connector Hardware, Mounts, Locks & Retainers D-Sub, D-Shaped Connector Jackscrews D-Sub Connectors D-Sub, D-Shaped Connector Jackscrews
Connector Type D-Sub Connector D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub, D-Shaped Connector Accessories - 17-1-2308349-5-ND - DigiKey
Specs
Connector Type D-Sub Connector
View Details
PCB D-Sub Connectors - 1-1393480-7 - TE Connectivity
Specs
Connector Type D-Sub Connector; Wire to Board Connector
Termination Through Hole - Solder
Mounting Panel Mount
View Details
2 suppliers