TE Connectivity Connector Hardware, Mounts, Locks & Retainers 5205817-8

Description
Body Features Primary Product Material : Cold Rolled Steel Primary Product Plating Material : Zinc Dimensions Thread Length : 7.92 MM  [.311 INCH ] Mechanical Attachment Thread Size : 4-40 UNC Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector Hardware Accessory Type : Female Screwlock Assembly Kit Hardware Accessory Function : Latching, Locking & Retention
Request a Quote Datasheet
Description
Body Features Primary Product Material : Cold Rolled Steel Primary Product Plating Material : Zinc Dimensions Thread Length : 7.92 MM  [.311 INCH ] Mechanical Attachment Thread Size : 4-40 UNC Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector Hardware Accessory Type : Female Screwlock Assembly Kit Hardware Accessory Function : Latching, Locking & Retention
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Hardware, Mounts, Locks & Retainers - 5205817-8 - TE Connectivity
Berwyn, PA, United States
Connector Hardware, Mounts, Locks & Retainers
5205817-8
Connector Hardware, Mounts, Locks & Retainers 5205817-8
Body Features Primary Product Material : Cold Rolled Steel Primary Product Plating Material : Zinc Dimensions Thread Length : 7.92 MM  [.311 INCH ] Mechanical Attachment Thread Size : 4-40 UNC Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector Hardware Accessory Type : Female Screwlock Assembly Kit Hardware Accessory Function : Latching, Locking & Retention

Body Features


  • Primary Product Material : Cold Rolled Steel
  • Primary Product Plating Material : Zinc

Dimensions


  • Thread Length : 7.92 MM  [.311 INCH ]

Mechanical Attachment


  • Thread Size : 4-40 UNC

Packaging Features


  • Packaging Method : Package
  • Packaging Quantity : 1

Product Type Features


  • Connector Hardware Accessory Type : Female Screwlock Assembly Kit
  • Hardware Accessory Function : Latching, Locking & Retention
Buy Now
D-Sub Connectors - 5205817-8 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
5205817-8
D-Sub Connectors 5205817-8
KIT SCREWLOCK FEMALE

KIT SCREWLOCK FEMALE

Buy Now
Swedesboro, NJ, United States
D-Sub Connectors
5205817-8
D-Sub Connectors 5205817-8
D-Sub Connectors

D-Sub Connectors

Buy Now
D-Sub, D-Shaped Connector Jackscrews - A33688-ND - DigiKey
Thief River Falls, MN, United States
D-Sub, D-Shaped Connector Jackscrews
A33688-ND
D-Sub, D-Shaped Connector Jackscrews A33688-ND
Jackscrew Socket For AMPLIMITE Series HDF, HDP

Jackscrew Socket For AMPLIMITE Series HDF, HDP

Buy Now Datasheet
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Package: 6-UDFN Exposed Pad, 6-TMLF Product Status: Last Time Buy Accessory Type: Lockwasher For Use With/Related Products: 1/4 - 40 Bushing Features: Series Voltage Reference IC Fixed 2.5V V ±0.05% SOT-23-5 Length - Threaded Portion Below Head: 0.382" (9.70mm) Length - Below Head: 0.375" (9.53mm) 3/8"

Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Connectors,Interconnects
Package: 6-UDFN Exposed Pad, 6-TMLF
Product Status: Last Time Buy
Accessory Type: Lockwasher
For Use With/Related Products: 1/4 - 40 Bushing
Features: Series Voltage Reference IC Fixed 2.5V V ±0.05% SOT-23-5
Length - Threaded Portion Below Head: 0.382" (9.70mm)
Length - Below Head: 0.375" (9.53mm) 3/8"

Buy Now Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey Win Source Electronics
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 5205817-8 5205817-8 A33688-ND
Product Name Connector Hardware, Mounts, Locks & Retainers D-Sub Connectors D-Sub, D-Shaped Connector Jackscrews Connectors,Interconnects
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Standard Circular Connectors - 1-1589065-1 - TE Connectivity
Specs
Connector Type Circular / Cylindrical Connectors; Wire to Wire Connector
Mounting Free-Hanging (In-Line)
Current Rating 1.0 amps
View Details
2 suppliers
Connector Backshells - 1-2308319-1 - TE Connectivity
Specs
Geometry 180, 45
View Details
2 suppliers