TE Connectivity Connector Hardware, Mounts, Locks & Retainers 5205817-4

Description
Body Features Primary Product Material : Cold Rolled Steel Primary Product Plating Material : Zinc Dimensions Product Length : 12.7 MM  [.5 INCH ] Thread Length : 7.92 MM  [.312 INCH ] Mechanical Attachment Hardware Type Included : Nuts and Lockwashers Product Plating Finish : Chromate Conversion Coating Thread Size : 4-40 UNC Packaging Features Packaging Method : Bag Packaging Quantity : 500 Product Type Features Connector Hardware Accessory Type : Female Screwlock Assembly Kit Hardware Accessory Function : Latching, Locking & Retention
Request a Quote
Description
Body Features Primary Product Material : Cold Rolled Steel Primary Product Plating Material : Zinc Dimensions Product Length : 12.7 MM  [.5 INCH ] Thread Length : 7.92 MM  [.312 INCH ] Mechanical Attachment Hardware Type Included : Nuts and Lockwashers Product Plating Finish : Chromate Conversion Coating Thread Size : 4-40 UNC Packaging Features Packaging Method : Bag Packaging Quantity : 500 Product Type Features Connector Hardware Accessory Type : Female Screwlock Assembly Kit Hardware Accessory Function : Latching, Locking & Retention
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connector Hardware, Mounts, Locks & Retainers - 5205817-4 - TE Connectivity
Berwyn, PA, United States
Connector Hardware, Mounts, Locks & Retainers
5205817-4
Connector Hardware, Mounts, Locks & Retainers 5205817-4
Body Features Primary Product Material : Cold Rolled Steel Primary Product Plating Material : Zinc Dimensions Product Length : 12.7 MM  [.5 INCH ] Thread Length : 7.92 MM  [.312 INCH ] Mechanical Attachment Hardware Type Included : Nuts and Lockwashers Product Plating Finish : Chromate Conversion Coating Thread Size : 4-40 UNC Packaging Features Packaging Method : Bag Packaging Quantity : 500 Product Type Features Connector Hardware Accessory Type : Female Screwlock Assembly Kit Hardware Accessory Function : Latching, Locking & Retention

Body Features


  • Primary Product Material : Cold Rolled Steel
  • Primary Product Plating Material : Zinc

Dimensions


  • Product Length : 12.7 MM  [.5 INCH ]
  • Thread Length : 7.92 MM  [.312 INCH ]

Mechanical Attachment


  • Hardware Type Included : Nuts and Lockwashers
  • Product Plating Finish : Chromate Conversion Coating
  • Thread Size : 4-40 UNC

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 500

Product Type Features


  • Connector Hardware Accessory Type : Female Screwlock Assembly Kit
  • Hardware Accessory Function : Latching, Locking & Retention
Buy Now
D-Sub Connectors - 5205817-4 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
5205817-4
D-Sub Connectors 5205817-4
FEMALE SCREWLOCK KIT

FEMALE SCREWLOCK KIT

Buy Now
Swedesboro, NJ, United States
D-Sub Connectors
5205817-4
D-Sub Connectors 5205817-4
FEMALE SCREWLOCK-BULK

FEMALE SCREWLOCK-BULK

Buy Now
Swedesboro, NJ, United States
D-Sub Connectors
5205817-4
D-Sub Connectors 5205817-4
D-Sub Connectors

D-Sub Connectors

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors
Product Number 5205817-4 5205817-4
Product Name Connector Hardware, Mounts, Locks & Retainers D-Sub Connectors
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products