TE Connectivity Connector Hardware, Mounts, Locks & Retainers 5205817-2

Description
Dimensions Product Feature Length : 12.7 MM  [.5 INCH ] Thread Length : 7.92 MM  [.312 INCH ] Mechanical Attachment Thread Size : 4-40 UNC Packaging Features Packaging Method : Kit, Bag Packaging Quantity : 500 Product Type Features Connector Hardware Accessory Type : Female Screwlock Assembly Kit Hardware Accessory Function : Latching, Locking & Retention
Request a Quote Datasheet
Description
Dimensions Product Feature Length : 12.7 MM  [.5 INCH ] Thread Length : 7.92 MM  [.312 INCH ] Mechanical Attachment Thread Size : 4-40 UNC Packaging Features Packaging Method : Kit, Bag Packaging Quantity : 500 Product Type Features Connector Hardware Accessory Type : Female Screwlock Assembly Kit Hardware Accessory Function : Latching, Locking & Retention
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Hardware, Mounts, Locks & Retainers - 5205817-2 - TE Connectivity
Berwyn, PA, United States
Connector Hardware, Mounts, Locks & Retainers
5205817-2
Connector Hardware, Mounts, Locks & Retainers 5205817-2
Dimensions Product Feature Length : 12.7 MM  [.5 INCH ] Thread Length : 7.92 MM  [.312 INCH ] Mechanical Attachment Thread Size : 4-40 UNC Packaging Features Packaging Method : Kit, Bag Packaging Quantity : 500 Product Type Features Connector Hardware Accessory Type : Female Screwlock Assembly Kit Hardware Accessory Function : Latching, Locking & Retention

Dimensions


  • Product Feature Length : 12.7 MM  [.5 INCH ]
  • Thread Length : 7.92 MM  [.312 INCH ]

Mechanical Attachment


  • Thread Size : 4-40 UNC

Packaging Features


  • Packaging Method : Kit, Bag
  • Packaging Quantity : 500

Product Type Features


  • Connector Hardware Accessory Type : Female Screwlock Assembly Kit
  • Hardware Accessory Function : Latching, Locking & Retention
Buy Now Datasheet
D-Sub Connectors - 5205817-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
5205817-2
D-Sub Connectors 5205817-2
FEMALE SCREWLOCK KIT,BULK PKG

FEMALE SCREWLOCK KIT,BULK PKG

Buy Now
Swedesboro, NJ, United States
D-Sub Connectors
5205817-2
D-Sub Connectors 5205817-2
FEMALE SCREWLOCK-BULK

FEMALE SCREWLOCK-BULK

Buy Now
Swedesboro, NJ, United States
D-Sub Connectors
5205817-2
D-Sub Connectors 5205817-2
D-Sub Connectors

D-Sub Connectors

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors
Product Number 5205817-2 5205817-2
Product Name Connector Hardware, Mounts, Locks & Retainers D-Sub Connectors
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

D-Shaped Connectors - 1218434-3 - TE Connectivity
Specs
Connector Type Wire to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
6 suppliers